EN
  • EN
  • DE

PCA9665PW,112

Part No PCA9665PW,112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CNTRLR PARALLEL/I2C 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 1086853-PCA9665PW,112
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9665PW,112 CAD Model

Description

Product Overview: PCA9665PW,112

The PCA9665PW,112 is a sophisticated I²C-bus controller device designed by NXP Semiconductors. This integrated circuit is part of NXP's extensive interface products portfolio, specifically tailored for the implementation of the I²C protocol in a variety of applications. The PCA9665PW,112 is engineered to serve as an interface between the standard I²C-bus of a microcontroller and the serial I²C bus, allowing for seamless communication and peripheral expansion.

Key Features

  • Compatibility: The PCA9665PW,112 is fully compatible with I²C-bus specification and user-defined I²C-bus speeds, making it a versatile choice for a wide range of I²C applications.
  • Operating Voltage: It operates over a wide supply voltage range (2.3V to 5.5V), which provides flexibility for system power design and ensures compatibility with both 3.3V and 5V systems.
  • Speed: This device supports Fast-mode Plus (Fm+), offering higher data transfer rates of up to 1 Mbit/s, which is particularly beneficial for applications requiring fast data throughput.
  • Multiple Slave Addresses: It contains four different fixed I²C-bus addresses and one programmable address, allowing multiple devices to be connected to the same I²C-bus without address conflicts.
  • Enhanced Features: Additional features such as bus timeout, clock stretching, and bus arbitration loss detection contribute to increased reliability and improved bus control.

Applications

The PCA9665PW,112 is suitable for a variety of applications that require I²C communication, including:

  • Industrial control systems
  • Automotive networks
  • Consumer electronics
  • Telecommunication infrastructure

Package and Quality

Encased in a TSSOP16 (thin shrink small outline package) with 16 leads, the PCA9665PW,112 is designed for space-efficient PCB layouts. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance in diverse environments. NXP's commitment to quality ensures that the PCA9665PW,112 meets the stringent requirements of the industry, making it a reliable choice for designers and engineers looking to implement I²C interfaces in their products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2018 $55.2108
14+ $7.5502 $105.7028
21+ $7.3143 $153.6003
29+ $7.0784 $205.2736
37+ $6.8424 $253.1688
49+ $6.1346 $300.5954
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,184 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess