Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol ARCNET
Purpose Controller
Standards ARCNET 878.1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 013245-COM20020I3V-DZD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COM20020I3V-DZD CAD Model

Description

Product Overview

The COM20020I3V-DZD is a versatile integrated circuit (IC) from Microchip Technology, designed for embedded applications that require high-performance communication capabilities. This IC is part of Microchip's extensive range of networking and communication solutions, and it is particularly well-suited for industrial and automation systems requiring reliable data transfer.

Key Features

  • ARCNET Controller: The COM20020I3V-DZD is built around an ARCNET (Attached Resource Computer NETwork) controller, which is known for its deterministic and robust communication protocol, making it ideal for real-time applications.
  • High-Speed Data Transfer: It supports data transfer rates of up to 2.5 Mbps, ensuring swift and efficient communication between devices within the network.
  • On-Chip Memory: This IC comes with built-in RAM, facilitating smooth data handling and buffering without the need for external memory components.
  • Flexible Interface: The device offers a flexible host interface that can be easily integrated with a variety of microcontrollers, enhancing its compatibility with different system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the COM20020I3V-DZD is suitable for applications where power conservation is critical.
  • Compact Package: The IC is available in a compact package, making it an excellent choice for space-constrained applications.

Applications

The COM20020I3V-DZD is designed to meet the demands of various applications, including:

  • Industrial Automation
  • Building Management Systems
  • Process Control Systems
  • Vehicle Network Systems
  • Point of Sale Networks

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the COM20020I3V-DZD is no exception. It is manufactured to the highest standards, ensuring stable and reliable operation even in the most demanding environments. Users can trust this product to deliver consistent performance and longevity.

For developers and engineers looking for a robust networking solution, the COM20020I3V-DZD from Microchip Technology offers a compelling blend of speed, efficiency, and reliability, making it an excellent choice for a wide array of communication applications.

You May Also Be Interested in

Ricoh
Need more? Email Us
ECAD model for R5C475II-LQFP144
Ricoh
Need more? Email Us
ECAD model for R5C476
Exar Corporation
I2C/SPI UART WITH 64-BYTE FIFO | IC UART FIFO I2C/SPI 64B 16QFN
Lowest to $5.2714
ECAD model for XR20M1170IL16TR-F
Intel
Need more? Email Us
ECAD model for N82077AA-5
SMSC Corporation
High-Performance Multi-Mode Parallel Port Super I/O Floppy Disk Controllers
Need more? Email Us
ECAD model for FDC37C665GT
Texas Instruments
PC CARD CONTROLLER
Lowest to $21.2857
ECAD model for PCI1251BGFN
Exar Corporation
I2C/SPI UART WITH 128-BYTE FIFO AND INTEGRATED LEVEL SHIFTERS
Need more? Email Us
ECAD model for XR20M1280IL40-F
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Intel
Lowest to $12.5272
ECAD model for N82077AA-1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8379 $57.8379
3+ $47.4568 $142.3704
4+ $45.9736 $183.8944
6+ $44.4907 $266.9442
7+ $43.0077 $301.0539
9+ $38.5586 $347.0274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 610 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention