EN
  • EN
  • DE

PCA9665APW,118

Part No PCA9665APW,118
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description PCA9665 - I2C BUS CONTROLLER  /  I²C Controller Bus, I²C, Parallel Interface 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Protocol I2C
Function Controller
Interface Bus, I²C, Parallel
Voltage - Supply 2.3V ~ 3.6V
Current - Supply 8mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-PCA9665APW,118
Standard Package 1
Win Source Part Number 1174252-PCA9665APW,118
Ultra Librarian 3D Model Ultra Librarian PCA9665APW,118 CAD Model

Description

Product Overview: PCA9665APW,118

The PCA9665APW,118 is a sophisticated I²C-bus controller device designed by NXP Semiconductors to facilitate robust serial communication for a wide range of applications. This integrated circuit is tailored to extend the capabilities of the standard I²C-bus interface, allowing for improved performance and greater flexibility in system design.

Key Features

  • I²C-bus Fast-mode Plus: This device supports the Fast-mode Plus (Fm+) specification, allowing for higher data transfer rates of up to 1 Mbit/s, and is backward compatible with existing I²C-bus specifications.
  • Extended Operating Voltage: The PCA9665APW,118 operates across a wide voltage range from 2.3V to 5.5V, making it suitable for various power environments and ensuring compatibility with both 3.3V and 5V systems.
  • Parallel-Bus Interface: Featuring a parallel-bus interface, the device can easily connect to microcontrollers or processors without an I²C-bus interface, thus providing greater versatility in system integration.
  • Multiple Slave Addresses: It supports up to eight different hardware selectable slave addresses, allowing multiple devices to share the same I²C-bus without address conflicts.
  • Interrupt Output: An interrupt output is included to notify the host controller of events on the I²C-bus, enhancing system response and efficiency.
  • Bus Fail-Safe: The device incorporates bus fail-safe functionality that prevents the bus from locking up and ensures data integrity during signal contention or bus noise circumstances.

Applications

The PCA9665APW,118 is ideal for applications that require robust and reliable I²C-bus communication. It is particularly well-suited for:

  • Industrial control systems
  • Automotive networks
  • Consumer electronics
  • Telecommunications infrastructure
  • Home automation and IoT devices

Package and Quality

This device comes in a TSSOP28 (Thin Shrink Small Outline Package) form factor, offering a compact solution that is easy to integrate into space-constrained designs. The PCA9665APW,118 is manufactured by NXP, a trusted name in the semiconductor industry, ensuring high standards of quality and reliability for your electronic projects.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3642 $61.3890
105+ $1.1194 $117.5370
160+ $1.0845 $173.5200
225+ $1.0494 $236.1150
285+ $1.0145 $289.1325
385+ $0.9094 $350.1190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess