EN
  • EN
  • DE

LAN7850-I/8JX

Part No LAN7850-I/8JX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR USB 56SQFN  /  Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-SQFN (8x8)
Base Product Number LAN7850
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 976210-LAN7850-I/8JX
Ultra Librarian 3D Model Ultra Librarian LAN7850-I/8JX CAD Model

Description

Microchip Technology's LAN7850-I/8JX: High-Speed USB 3.1 to Ethernet Controller

The LAN7850-I/8JX from Microchip Technology is a high-performance, small-footprint USB 3.1 Gen 1 to 10/100/1000 Ethernet controller that offers a powerful solution for adding a network interface while leveraging the ubiquity of USB connectivity. This compact and efficient controller is designed to serve a wide range of applications, from embedded systems to mobile devices, where high-speed network connectivity is imperative.

With its integrated 10/100/1000 Gigabit Ethernet MAC and PHY, the LAN7850-I/8JX provides high-speed networking capabilities with support for advanced features such as Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN functionality. It is an ideal choice for power-sensitive applications, as it is engineered to minimize power consumption while maintaining robust performance.

The device's USB interface complies with the SuperSpeed USB 3.1 Gen 1 specification, ensuring fast data transfers between the host device and the network. It is backward compatible with USB 2.0, ensuring a broad range of compatibility with existing systems and future-proofing for new deployments.

The LAN7850-I/8JX supports a wide array of host interfaces including USB Type-C and is available in a compact 56-pin QFN package, making it suitable for space-constrained applications. Its integrated checksum and large send offload capabilities reduce CPU utilization, offering improved system performance.

For developers, Microchip Technology provides comprehensive support with drivers for most operating systems, simplifying integration and reducing time-to-market. The LAN7850-I/8JX is also backed by Microchip's strong technical support and robust product longevity program, ensuring long-term availability and stability for industrial and commercial projects.

Whether you're designing consumer electronics, mobile accessories, or industrial control systems, the LAN7850-I/8JX from Microchip Technology is a reliable and versatile choice for integrating high-speed Ethernet connectivity through a USB interface.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
Lowest to $1.3537
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4318 $55.2954
7+ $15.1235 $105.8645
11+ $14.6509 $161.1599
15+ $14.1783 $212.6745
19+ $13.7057 $260.4083
25+ $12.2879 $307.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,985 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess