The USB5742T-I/2G is a high-performance, versatile USB 3.1 Gen 1 hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced hub controller is designed for a wide range of applications in the consumer, automotive, and industrial markets, providing an optimal solution for USB connectivity challenges.
Key Features
- USB 3.1 Gen 1 Interface: Supports high-speed data transfer rates of up to 5 Gbps, ensuring fast and efficient data communication for connected devices.
- Two Downstream Ports: Offers two USB ports for connecting additional peripherals, enhancing system expandability and flexibility.
- Compliance: Fully compliant with USB 3.1 Gen 1 specifications, ensuring compatibility with a broad range of USB devices.
- Temperature Range: Industrial temperature range (-40°C to 85°C), making it suitable for harsh environments and demanding applications.
Applications
The USB5742T-I/2G is ideally suited for integration into:
- Desktop and laptop computers
- Docking stations
- Monitor and display interfaces
- Automotive infotainment systems
- Industrial control systems
- Portable consumer electronics
Technical Specifications
| Specification |
Detail |
| Data Transfer Rate |
Up to 5 Gbps |
| Number of Ports |
2 downstream ports |
| Compliance |
USB 3.1 Gen 1 |
| Temperature Range |
-40°C to 85°C |
Advantages
The USB5742T-I/2G hub controller offers several advantages for system designers:
- Easy integration into existing systems due to its compliance with standard USB protocols.
- Enhanced performance with high-speed data transfer capabilities.
- Durability and reliability in extreme conditions, thanks to its industrial temperature range.
- Flexibility in system design with multiple downstream ports.
Overall, the USB5742T-I/2G from Microchip Technology is a robust and reliable solution for expanding USB connectivity in a variety of electronic devices and systems.