EN
  • EN
  • DE

TUSB8042ARGCR

Part No TUSB8042ARGCR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface USB, GPIO, I2C, SMBus
Standards USB 1.1, USB 2.0, USB 3.1
Voltage - Supply 0.99V ~ 1.26V, 3V ~ 3.6V
Current - Supply 650mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number TUSB8042
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TUSB8042ARGCRTR,296-TUSB8042ARGCRCT,296-TUSB8042ARGCRDKR
Standard Package 2,000
Win Source Part Number 984871-TUSB8042ARGCR
Ultra Librarian 3D Model Ultra Librarian TUSB8042ARGCR CAD Model

Description

Product Overview: TUSB8042ARGCR by Texas Instruments

The TUSB8042ARGCR is a high-performance USB 3.0 hub controller developed by Texas Instruments (TI), which is designed to enhance the connectivity options for various computing and consumer applications. This advanced hub controller integrates a four-port SuperSpeed USB hub with a USB 2.0 hub and a shared USB2.0 to I2C bridge function.

Key Features

  • USB 3.0 Compliance: The TUSB8042ARGCR is compliant with the SuperSpeed USB 3.0 specification, offering transfer rates of up to 5 Gbps, which is ten times faster than USB 2.0.
  • Multiple Ports: It features four downstream ports that support both USB 3.0 and USB 2.0 connections, providing flexibility in connecting a wide range of peripherals.
  • Backward Compatibility: The device ensures backward compatibility with USB 2.0 and 1.1 devices, ensuring a broad range of device interoperability.
  • Efficient Power Management: The hub controller includes advanced power management features such as per-port power switching, over-current protection, and low-power states, which help to reduce overall power consumption.
  • Customization and Configuration: It offers configurable vendor ID (VID), product ID (PID), device class, and other USB descriptors, allowing for customization to specific application requirements. The hub also supports I2C for configuration and status reporting.

Applications

The TUSB8042ARGCR is suitable for a wide range of applications, including desktop and laptop PCs, docking stations, monitors with USB hub capabilities, and other consumer electronics that require additional USB ports. Its high-speed data transfer and multiple port support make it ideal for devices that need to manage multiple connections simultaneously without compromising performance.

Technical Specifications

  • Package: 64-VQFN (RGC)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V (±0.3V)

For more detailed technical information, designers and engineers can refer to the TUSB8042ARGCR datasheet provided by Texas Instruments.

You May Also Be Interested in

Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2126 $52.8504
10+ $10.8411 $108.4110
15+ $10.5023 $157.5345
20+ $10.1635 $203.2700
26+ $9.8247 $255.4422
35+ $8.8084 $308.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess