EN
  • EN
  • DE

LAN9253-I/R4X

Part No LAN9253-I/R4X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series EtherCAT®
Package Tray
Protocol Ethernet
Function Controller
Interface Bus
Standards 10/100 Base-T/TX
Voltage - Supply 1.14V ~ 1.26V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number LAN9253
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-LAN9253-I/R4X
Standard Package 260
Win Source Part Number 971852-LAN9253-I/R4X
Ultra Librarian 3D Model Ultra Librarian LAN9253-I/R4X CAD Model

Description

The LAN9253-I/R4X is a high-performance, standalone EtherCAT® slave controller from Microchip Technology, designed to serve a wide range of industrial automation and communication applications. This advanced controller integrates a rich set of features that facilitate the development of complex EtherCAT compliant devices with minimal external components, ensuring a streamlined and cost-effective design process.

Key Features

  • EtherCAT Compliance: The LAN9253-I/R4X complies with the EtherCAT standard, ensuring interoperability with other EtherCAT devices and conformity to one of the most widely adopted industrial Ethernet protocols.
  • Integrated PHYs: Equipped with dual integrated Ethernet PHYs, this controller simplifies PCB layout and reduces the bill of materials by eliminating the need for external PHY components.
  • Flexible Interface Options: It offers a variety of interface options, including SPI/SQI™, High-Speed USB 2.0, and parallel interfaces, providing versatility for system integration.
  • Extended Temperature Range: The device operates reliably over an industrial temperature range, making it suitable for harsh environments.
  • Compact Package: Available in a compact QFN package, the LAN9253-I/R4X saves valuable board space, which is crucial for space-constrained applications.
  • Efficient Data Processing: With its 32-bit microcontroller architecture, it delivers efficient data processing capabilities, ensuring high-throughput communication within industrial systems.

Applications

The LAN9253-I/R4X is ideal for a multitude of applications that require robust and reliable communication within industrial automation systems. These include motor/motion control systems, robotics, programmable logic controllers (PLCs), distributed control systems (DCS), and any device that needs to function as part of an EtherCAT network.

Summary

Microchip's LAN9253-I/R4X EtherCAT slave controller is an essential component for developers looking to create high-performance, interoperable, and reliable industrial devices. Its blend of integrated features and robustness makes it a smart choice for a wide range of EtherCAT applications.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
Lowest to $10.0855
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2328 $55.3968
14+ $7.5757 $106.0598
21+ $7.3389 $154.1169
29+ $7.1022 $205.9638
37+ $6.8655 $254.0235
49+ $6.1552 $301.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,894 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess