EN
  • EN
  • DE

LAN7800T-I/Y9X

Part No LAN7800T-I/Y9X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Controller
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.2V, 2.5V, 3.3V
Current - Supply 1 ~ 4mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Base Product Number LAN7800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LAN7800T-I/Y9XDKR,LAN7800T-I/Y9XCT,LAN7800T-I/Y9XTR,LAN7800T-I/Y9X-ND
Standard Package 3,000
Win Source Part Number 969218-LAN7800T-I/Y9X
Ultra Librarian 3D Model Ultra Librarian LAN7800T-I/Y9X CAD Model

Description

Microchip Technology's LAN7800T-I/Y9X: High-Performance USB 3.1 Gen 1 to Gigabit Ethernet Controller

Introducing the LAN7800T-I/Y9X, a state-of-the-art USB 3.1 Gen 1 to Gigabit Ethernet controller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-performance integrated device provides an exceptional solution for adding a Gigabit Ethernet port to your USB-enabled computer, embedded system, or consumer electronics, through a single USB 3.1 Gen 1 interface.

The LAN7800T-I/Y9X is engineered for high throughput and lower power consumption, making it an ideal choice for power-sensitive applications. It supports communication over a USB 3.1 Gen 1 interface with data transfer rates of up to 5 Gbps, ensuring that your network connection is fast, reliable, and efficient.

Featuring a compact form factor, the LAN7800T-I/Y9X is designed to be easily integrated into a wide range of applications. It is particularly well-suited for use in laptops, desktop computers, docking stations, game consoles, digital home appliances, and any embedded system that requires network connectivity through a USB port.

Key Features of the LAN7800T-I/Y9X include:

  • USB 3.1 Gen 1 Interface for super-speed data transfers
  • Integrated Gigabit Ethernet MAC and PHY for high-performance networking
  • Support for IEEE 802.1Q VLAN tagging and 802.1P Layer 2 Priority Encoding
  • Energy-efficient Ethernet (EEE) compliance for reduced power consumption
  • Advanced features such as checksum offload, TCP timer offload, and send large send offload for enhanced performance
  • Robust Wake-on-LAN and remote wake-up support
  • Flexible power management features including Magic Packet and Link Change wake-up
  • Industrial temperature range of -40°C to 85°C for harsh environment applications

The LAN7800T-I/Y9X also comes with comprehensive driver support for major operating systems, ensuring easy installation and seamless integration into your existing network infrastructure. With its robust set of features and reliable performance, the LAN7800T-I/Y9X from Microchip Technology is the ideal solution for expanding your network capabilities through a USB interface.

You May Also Be Interested in

Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess