EN
  • EN
  • DE

MCP2518FDT-E/QBB

Part No MCP2518FDT-E/QBB
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series Functional Safety (FuSa)
Package Tape & Reel
Protocol CAN
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VDFN (4.5x3)
Base Product Number MCP2518
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP2518FDT-E/QBBTR,MCP2518FDT-E/QBBDKR,MCP2518FDT-E/QBBCT
Standard Package 6,000
Win Source Part Number 968970-MCP2518FDT-E/QBB
Ultra Librarian 3D Model Ultra Librarian MCP2518FDT-E/QBB CAD Model

Description

Microchip Technology MCP2518FDT-E/QBB CAN FD Controller

The MCP2518FDT-E/QBB is a high-performance CAN (Controller Area Network) FD (Flexible Data-Rate) controller that serves as an interface between CAN networks and the host controller with a Serial Peripheral Interface (SPI). Manufactured by Microchip Technology, this device is designed to handle the rigorous protocols of CAN FD with ease, making it an ideal choice for automotive and industrial applications that require reliable data communication with higher bandwidth and greater data throughput.

This advanced controller supports both CAN 2.0B and CAN FD standards, ensuring compatibility with existing CAN networks while providing the flexibility to utilize the improved performance of CAN FD. The MCP2518FDT-E/QBB features an impressive 1 Mb/s to 8 Mb/s data rate for CAN FD, and up to 1 Mb/s for CAN 2.0B, allowing for faster data transfer and more efficient network management.

With its 32 FIFOs, the MCP2518FDT-E/QBB offers enhanced message storage and prioritization, which is critical in systems where multiple devices communicate simultaneously. The controller also includes features such as Time-Stamp, ideal for applications that require precise timing information, and a Transmit Bandwidth Sharing mechanism that aids in managing the transmission load on the network.

For security and data integrity, the MCP2518FDT-E/QBB incorporates CRC (Cyclic Redundancy Check) and ECC (Error Correction Code) to detect and correct errors that may occur during data transmission. The device is also equipped with a range of safety features including error confinement, automatic retransmission, and message validation to ensure robust communication in harsh environments.

The compact QFN package of the MCP2518FDT-E/QBB makes it suitable for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable operation in extreme conditions, making it a versatile choice for automotive electronics, industrial automation systems, and other applications requiring high-speed, dependable communication.

Overall, the Microchip Technology MCP2518FDT-E/QBB CAN FD controller is a state-of-the-art solution for modern CAN network interfaces, offering enhanced functionality, robust performance, and reliability that designers and engineers can trust for their critical communication needs.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess