EN
  • EN
  • DE

USB4715/Y9X

Part No USB4715/Y9X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Mfr Microchip Technology
Series -
Package Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply -
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Base Product Number USB4715
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260 pcs
Win Source Part Number 1383810-USB4715/Y9X
Ultra Librarian 3D Model Ultra Librarian USB4715/Y9X CAD Model

Description

Microchip Technology USB4715/Y9X

The USB4715/Y9X is a cutting-edge USB 2.0 controller from Microchip Technology, designed to deliver high-performance connectivity solutions for a wide range of applications. This device is part of Microchip's extensive USB controller product line, renowned for their reliability, efficiency, and integration of advanced features.

Key Features

  • High-Speed USB 2.0 Interface: Supports data transfer rates of up to 480 Mbps, ensuring fast and efficient communication with connected devices.
  • Multi-Port Flexibility: Comes equipped with multiple downstream ports for enhanced connectivity options, allowing for the connection of various USB peripherals.
  • Integrated PHY: Features a high-quality Physical Layer (PHY) transceiver, providing robust signal integrity and reducing the need for external components.
  • Energy Efficiency: Incorporates power management techniques, including support for USB suspend and resume operations, to optimize power usage.
  • OEM Customization: Offers OEMs the ability to customize their designs with configurable vendor ID (VID), product ID (PID), and device class information.

Applications

The USB4715/Y9X is versatile and can be used in various applications, including:

  • Desktop and laptop computers
  • Consumer electronics such as TVs, gaming consoles, and home entertainment systems
  • Industrial control and automation systems
  • Networking equipment such as routers and modems
  • Portable devices requiring multiple USB connections

Technical Specifications

The device is compliant with USB 2.0 specifications and is backward compatible with USB 1.1. It also supports both self-powered and bus-powered modes, making it suitable for a broad range of USB applications. The USB4715/Y9X is designed for easy integration into system architectures, with a minimal external component count, and is available in a compact package, ideal for space-constrained applications.

For developers and designers looking for a reliable USB interface solution with advanced features and customization options, the Microchip Technology USB4715/Y9X is an excellent choice that balances performance, power efficiency, and versatility.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess