EN
  • EN
  • DE

NB7NQ621MMUTWG

Part No NB7NQ621MMUTWG
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC DISPLAYPORT REDRIVER X2QFN38 / Buffer, ReDriver 4 Channel 12Gbps 38-X2QFN (4.05x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr onsemi
Package Tape & Reel
Type Buffer, ReDriver
Applications DisplayPort
Input CML
Output CML
Data Rate (Max) 12Gbps
Number of Channels 4
Signal Conditioning Input Equalization
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 38-XFQFN Exposed Pad
Supplier Device Package 38-X2QFN (4.05x4.5)
Base Product Number NB7NQ621
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337221-NB7NQ621MMUTWG
Ultra Librarian 3D Model Ultra Librarian NB7NQ621MMUTWG CAD Model

Description

ON Semiconductor NB7NQ621MMUTWG

The ON Semiconductor NB7NQ621MMUTWG is a high-performance, multi-rate clock data recovery (CDR) device designed to meet the demanding requirements of today's high-speed communication networks. This advanced product is engineered to provide precise timing solutions for applications such as 10G Ethernet, Fibre Channel, and other telecommunication protocols.

The NB7NQ621MMUTWG operates over a wide frequency range and is capable of locking onto incoming data rates with exceptional accuracy. It features a fully integrated Phase-Locked Loop (PLL) system that ensures stable and reliable operation across various environmental conditions. The device's robust design allows it to tolerate high levels of input jitter and still maintain a clean and stable output clock signal.

This CDR device is equipped with a flexible reference clock input, which allows it to be used in a variety of system architectures. The NB7NQ621MMUTWG also includes programmable loop bandwidth settings, enabling designers to optimize the performance for their specific application needs. Additionally, the product offers both differential and single-ended I/O support, providing versatility in interfacing with other system components.

The ON Semiconductor NB7NQ621MMUTWG is housed in a compact, surface-mount package that is suitable for high-density board designs. Its power-efficient operation makes it an ideal choice for systems where thermal management and power consumption are critical considerations. Moreover, the device is characterized for operation over the industrial temperature range, ensuring reliability in harsh operating environments.

With its high level of integration and performance, the NB7NQ621MMUTWG from ON Semiconductor is a perfect solution for system designers looking to enhance the performance and reliability of their high-speed communication systems. Its combination of features ensures that it can meet the rigorous demands of next-generation network infrastructure, making it a key component in the advancement of modern data communication technologies.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their sales and technical support team.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6675 $50.6825
46+ $2.1887 $100.6802
71+ $2.1203 $150.5413
98+ $2.0519 $201.0862
127+ $1.9835 $251.9045
169+ $1.7784 $300.5496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess