EN
  • EN
  • DE

SC563028MVF92

Part No SC563028MVF92
Manufacturer NXP / Nexperia
Catalog Unclassified
Description IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1379734-SC563028MVF92
Ultra Librarian 3D Model Ultra Librarian SC563028MVF92 CAD Model

Description

The SC563028MVF92 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of applications that require robust control and processing capabilities. This state-of-the-art MCU is part of NXP's S32K1 family, known for their reliability, security features, and efficient performance in automotive and industrial applications.

Key Features:

  • Core: At the heart of the SC563028MVF92 is an ARM Cortex-M4F core that can run up to 80 MHz, offering a balanced combination of computational power and energy efficiency. This core also includes a Floating Point Unit (FPU) for precise and efficient handling of complex mathematical computations.
  • Memory: The device is equipped with 512KB of flash memory and 64KB of RAM, providing ample space for program code and data storage for real-time operations.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and SPI, the SC563028MVF92 ensures seamless integration with other components in a system, making it ideal for networked applications.
  • Analog Interfaces: The MCU features a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling accurate sensor signal acquisition and conversion for analog inputs.
  • Timers and Control: A suite of timers and control modules, including PWM, supports complex timing and control operations, which are essential in motor control and other precise control applications.
  • Security and Safety: The SC563028MVF92 is designed with a focus on security and safety, incorporating features such as a Cryptographic Services Engine (CSE) and error correction codes on memory to protect against data corruption.
  • Package: The MCU comes in a 100-pin LQFP package, which is suitable for space-constrained applications while still providing enough pins for the necessary I/O and peripheral functions.

Applications:

The versatility of the SC563028MVF92 makes it a perfect choice for a broad range of applications, including but not limited to automotive control systems like powertrain and chassis, industrial control systems, motor control, and various forms of embedded processing where reliability and performance are critical.

Conclusion:

With its powerful ARM Cortex-M4F core, extensive memory resources, and advanced connectivity and control features, the SC563028MVF92 from NXP is a highly capable MCU designed to meet the demanding requirements of modern automotive and industrial applications. Its focus on security and safety further underscores its suitability for use in critical systems where integrity and reliability are paramount.

You May Also Be Interested in

Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess