EN
  • EN
  • DE

MCIMX6Y1DVM05AA

Part No MCIMX6Y1DVM05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6 528MHZ 289MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX6
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Electrophoretic, LCD
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features A-HAB, ARM TZ, CSU, SJC, SNVS
Mounting Type Surface Mount
Package / Case 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, I²C, SPI, UART
Base Product Number MCIMX6
Standard Package 152 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 884033-MCIMX6Y1DVM05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y1DVM05AA CAD Model

Description

The MCIMX6Y1DVM05AA is a high-performance, energy-efficient processor from NXP Semiconductors, designed to deliver advanced multimedia and secure experiences for a wide range of applications. This processor is part of the i.MX 6 series, which is renowned for its scalable multicore platform that includes single-, dual-, and quad-core families based on the ARM® Cortex®-A9 architecture.

Key Features

  • Processor Core: ARM® Cortex®-A9, providing a perfect balance between high performance and power efficiency.
  • Graphics: Integrated 2D and 3D graphics engines with support for OpenGL® ES 2.0 and OpenVG™ 1.1 accelerations, enabling rich graphical user interfaces and immersive gaming experiences.
  • Video Processing: Capable of full HD video processing with high efficiency, supporting multimedia applications that require high-resolution video playback and streaming.
  • Memory: Enhanced memory interface options including 32-bit DDR3/LVDDR3, LPDDR2, and MLF for flexible and high-speed data transfer.
  • Connectivity: Comprehensive I/O connectivity, including high-speed USB 2.0, Gigabit Ethernet, and multiple other interfaces for connectivity with a wide range of peripherals and devices.
  • Security: Advanced security features such as secure boot, cryptographic acceleration, and tamper detection, ensuring the integrity and protection of sensitive data and applications.

Applications

The MCIMX6Y1DVM05AA processor is suited for a variety of applications, including but not limited to:

  • Automotive infotainment systems
  • Industrial control and automation
  • Smart energy management
  • Portable medical devices
  • Interactive point-of-sale kiosks
  • High-performance general embedded computing

Technical Specifications

For detailed technical specifications, developers and designers can refer to the datasheet and reference manuals provided by NXP Semiconductors. This will offer in-depth information regarding electrical characteristics, pin configurations, system design, and more to ensure the successful integration of the MCIMX6Y1DVM05AA processor into their product designs.

Overall, the MCIMX6Y1DVM05AA from NXP is a versatile and powerful component that brings robust processing capabilities to the table, making it a go-to choice for designers looking to create sophisticated and secure products in the connected world.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1797 $65.8985
11+ $10.8142 $118.9562
17+ $10.4762 $178.0954
23+ $10.1383 $233.1809
30+ $9.8004 $294.0120
40+ $8.7865 $351.4600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess