EN
  • EN
  • DE
  • IT

PCA9431HKZ

Part No PCA9431HKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Chargers
Description IC BATT CHG 16XQFN / Charger IC 16-XQFN (2.2x2.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr NXP
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 16-XFQFN
Supplier Device Package 16-XQFN (2.2x2.8)
Base Product Number PCA9431
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930088-PCA9431HKZ
Ultra Librarian 3D Model Ultra Librarian PCA9431HKZ CAD Model

Description

The NXP PCA9431HKZ is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications, from embedded systems to IoT devices. This advanced PMIC is engineered to provide reliable power control and management to ensure optimal performance of electronic devices.

Key Features:

  • Multi-Channel Output: The PCA9431HKZ features multiple output channels that can be independently controlled, allowing for precise power distribution to various subsystems within an electronic device.
  • Programmable Voltage Levels: It offers programmable voltage levels, enabling customization to meet the specific needs of the application it is used in. This flexibility ensures compatibility with a wide range of components and peripherals.
  • High Efficiency: Designed with efficiency in mind, this PMIC minimizes power loss through its operation, thereby extending the battery life of portable devices and reducing heat generation.
  • I2C Interface: The PCA9431HKZ incorporates an I2C interface, which allows for easy communication with microcontrollers and other digital systems. This simplifies the integration process and enables sophisticated power management schemes.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device and the system it powers from overheating, contributing to the overall longevity and reliability of the product.
  • Low Standby Current: The low standby current feature of the PCA9431HKZ ensures minimal power consumption when the device is in idle mode, making it an excellent choice for battery-powered applications.

Applications:

The NXP PCA9431HKZ is suitable for a variety of applications, including:

  • Smart Home Devices
  • Wearable Technology
  • Portable Electronics
  • Industrial Control Systems
  • Healthcare Equipment
  • Automotive Electronics

Conclusion:

The NXP PCA9431HKZ stands out as a highly adaptive and energy-efficient solution for modern power management challenges. With its robust feature set and flexibility, it is an ideal choice for designers and engineers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3171 $53.0736
37+ $2.7217 $100.7029
57+ $2.6367 $150.2919
79+ $2.5516 $201.5764
102+ $2.4666 $251.5932
136+ $2.2114 $300.7504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess