EN
  • EN
  • DE
  • IT

CAP1298-1-A4-TR

Part No CAP1298-1-A4-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 8CH 16QFN 3X3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs 8
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 125°C
Case / Package 16-QFN (3x3)
Win Source Part Number 1027607-CAP1298-1-A4-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian CAP1298-1-A4-TR CAD Model

Description

CAP1298-1-A4-TR Capacitive Touch Sensor The CAP1298-1-A4-TR is a sophisticated touch sensor controller designed and manufactured by Microchip Technology. This integrated circuit (IC) is part of a family of capacitive touch sensor controllers that provide a wide array of features for creating user interfaces that are both intuitive and visually appealing. The CAP1298 is particularly well-suited for applications requiring up to 8 touch-sensing inputs and offers robust performance even in challenging environments.

Featuring Microchip's advanced Capacitive Voltage Divider (CVD) sensing technology, the CAP1298-1-A4-TR ensures high sensitivity and noise immunity, which makes it an excellent choice for applications where reliability is crucial. This technology also allows for the implementation of proximity sensing, giving designers the ability to enhance user interaction with their products.

The device comes in a compact TSSOP package, with part number suffix 'A4-TR' indicating tape and reel packaging suitable for automated assembly processes. This packaging option is ideal for high-volume production, ensuring a streamlined manufacturing workflow.

The CAP1298-1-A4-TR supports a variety of communication protocols, including an I2C-compatible interface, allowing for easy integration into a wide range of systems. Additionally, it is equipped with automatic recalibration and environmental compensation algorithms to maintain optimal performance without the need for constant manual adjustment.

Among its other features, the CAP1298-1-A4-TR offers touchpad guard functionality, power button management, and automatic wake-up on touch detection, which can contribute to the overall power efficiency of the end application. The device is also equipped with multiple programmable LED drivers for direct user feedback through visual indicators.

With its robust set of features and capabilities, the CAP1298-1-A4-TR from Microchip Technology stands out as a reliable and versatile solution for implementing touch interfaces in a wide array of consumer electronics, home appliances, and industrial control panels.

Specifications:

  • 8 Capacitive Touch Inputs
  • Proximity Detection
  • I2C-Compatible Interface
  • Automatic Recalibration
  • Programmable LED Drivers
  • Power Management Features
  • Compact TSSOP Packaging

For pricing and availability, please contact an authorized Microchip distributor or visit the Microchip website.

You May Also Be Interested in

Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6370 $65.4800
90+ $1.3433 $120.8970
135+ $1.3012 $175.6620
185+ $1.2593 $232.9705
240+ $1.2173 $292.1520
320+ $1.0914 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess