EN
  • EN
  • DE

CEP-2272A

Part No CEP-2272A
Manufacturer CUI Inc.
Catalog Alarms, Buzzers, and Sirens
Description AUDIO PIEZO INDICATOR 3-20V TH / Audio Indicator Piezo 3VDC 20VDC 10mA 12VDC 93dB 3000Hz to 4000Hz Through Hole Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Series CEP
Packaging Bulk
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage Rating DC 12V
Voltage Range 3 ~ 20V
Frequency 3.5kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 93dB @ 12V, 30cm
Operating Supply Current 10mA
Port Location Top
Operating Temperature Range -30°C ~ 85°C
Mounting Style Through Hole
Termination PC Pins
Dimension 1.232" Dia (31.30mm)
Height - Seated (Maximum) 0.650" (16.50mm)
Win Source Part Number 791121-CEP-2272A
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CEP-2272A CAD Model

Description

The CEP-2272A piezo audio product is manufactured by CUI Inc.

  • Series: CEP
  • Termination Style: Through Hole, PC Pins
  • Operating Temperature: -30°C ~ 85°C
  • Frequency: 3.5kHz
  • Input Type: DC
  • Operating Mode: Single Tone
  • Voltage Range: 3 ~ 20V
  • Sound Pressure Level (SPL): 93dB @ 12V, 30cm
  • Diameter: 1.232" (31.30mm)
  • Height: 0.650" (16.50mm)
  • Voltage Rating DC: 12V
  • ECCN: EAR99
  • Popularity: Medium
  • Supply/Demand: Limited
  • EOL Date: 2029

You May Also Be Interested in

TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.3968
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.2718
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 52MM FLANGE / Buzzers Indicator, Internally Driven Piezo 12 V 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess