EN
  • EN
  • DE

MAX1584ETJ+

Part No MAX1584ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTLR DGTL CAM 5OUT 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller/Converter, Digital Cameras
Parts Input Voltage (V) 0.7V ~ 5.5V
Number of Outputs 5
Voltage - Output 1.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX1584
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 701656-MAX1584ETJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1584ETJ+ CAD Model

Description

MAX1584ETJ+ High-Efficiency, Compact, Step-Up DC-DC Converters

The MAX1584ETJ+ from Maxim Integrated is a cutting-edge, high-efficiency step-up DC-DC converter specifically designed to meet the demanding power requirements of modern portable devices. This compact, integrated circuit is ideal for applications requiring a small form factor without compromising performance, such as mobile phones, PDAs, digital cameras, and other handheld devices.

The MAX1584ETJ+ operates from a 2.6V to 5.5V input voltage range, making it versatile for use with single-cell lithium-ion (Li+) batteries or multi-cell alkaline/NiMH batteries. It delivers an adjustable output voltage from 2.5V to 5.5V, or a fixed 3.3V or 5V, which allows designers to tailor the output to suit the specific needs of their application.

One of the key features of this device is its high efficiency, which can reach up to 96%. This is achieved through an integrated synchronous rectifier and a 1.2MHz fixed-frequency PWM control scheme, minimizing power loss and extending battery life. The MAX1584ETJ+ also includes a low quiescent current of only 28µA, further conserving power when the device is in standby mode.

The device comes in a compact, 32-pin thin QFN (TQFN) package with an exposed pad, which aids in thermal management and allows for a smaller footprint on the PCB. The MAX1584ETJ+ also features internal soft-start to limit inrush current during startup, as well as a true shutdown mode that disconnects the load from the battery when not in use to prevent draining the battery.

For safety and protection, the MAX1584ETJ+ incorporates overvoltage protection, which guards the device and the load against unexpected surges in input voltage. Additionally, it has built-in thermal overload protection that shuts down the device to prevent overheating.

In summary, the MAX1584ETJ+ from Maxim Integrated is a highly efficient, versatile, and compact step-up DC-DC converter that offers a robust power solution for portable electronic devices, ensuring extended battery life, reliable operation, and a small PCB footprint.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6214 $61.8354
26+ $4.6131 $119.9406
39+ $4.4687 $174.2793
54+ $4.3243 $233.5122
70+ $4.1811 $292.6770
93+ $3.7480 $348.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess