EN
  • EN
  • DE

PCA84C122AT/166

Part No PCA84C122AT/166
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345117-PCA84C122AT/166
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA84C122AT/166 CAD Model

Description

Introducing the NXP PCA84C122AT/166 Microcontroller

The NXP PCA84C122AT/166 is a highly integrated microcontroller designed to cater to the demanding needs of modern embedded systems. This robust component is part of NXP's acclaimed PCA84C microcontroller series, known for its reliability and performance in a wide range of applications.

Key Features

  • High-Performance CPU: At the heart of the PCA84C122AT/166 is an advanced CPU core that provides efficient processing capabilities, ensuring smooth operation even in complex tasks.
  • Generous Memory: Equipped with ample on-chip memory, this microcontroller allows for efficient storage and execution of applications, reducing the need for external memory components.
  • Flexible I/O Options: A variety of input/output ports are available, enabling the microcontroller to interface with a plethora of peripheral devices, sensors, and actuators.
  • Robust Connectivity: With integrated communication interfaces such as SPI, I2C, and UART, the PCA84C122AT/166 offers versatile connectivity options for data transmission and reception.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller is ideal for battery-powered applications, where power conservation is paramount.
  • Wide Operating Temperature Range: The device can reliably operate over a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The NXP PCA84C122AT/166 is a versatile microcontroller that can be employed in various applications such as:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart devices
  • Consumer electronics
  • Medical devices

Quality and Support

NXP is renowned for its commitment to quality, and the PCA84C122AT/166 is no exception. Customers can expect reliable operation and robust performance. Additionally, NXP provides comprehensive technical support for this microcontroller, including detailed datasheets, application notes, and a responsive customer service team to assist with any design-in or troubleshooting needs.

Whether you're developing the next generation of smart appliances or working on a critical industrial automation project, the NXP PCA84C122AT/166 offers the performance, flexibility, and reliability required to bring your innovative ideas to life.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess