EN
  • EN
  • DE

THS6042IDDA

Part No THS6042IDDA
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8SO POWERPAD  /  2/0 Driver DSL 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Driver
Protocol DSL
Number of Drivers/Receivers 2/0
Voltage - Supply 5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number THS6042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -THS6042IDDAG3,2156-THS6042IDDA,-THS6042IDDA-NDR,-296-12667-5-ND,296-12667-5-NDR,THS6042IDDAG3-ND,-THS6042IDDAG3-NDR,TEXTISTHS6042IDDA,THS6042IDDAG3,-296-12667-5,-296-12667-5-NDR,296-12667-5
Standard Package 75
Win Source Part Number 1195362-THS6042IDDA
Ultra Librarian 3D Model Ultra Librarian THS6042IDDA CAD Model

Description

The THS6042IDDA by Texas Instruments is a high-speed, dual-channel, differential amplifier designed to meet the rigorous demands of communication and video applications. Its robust architecture and performance specifications make it an ideal choice for designers looking to enhance signal integrity in their systems.

Key Features

  • High Bandwidth: The THS6042IDDA boasts a wide bandwidth, enabling it to process high-frequency signals with minimal distortion. This feature is particularly beneficial for applications requiring the rapid transmission and reception of data.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures clean signal amplification, which is critical in maintaining the quality of the transmitted signal, especially in high-fidelity audio and video systems.
  • Differential Inputs and Outputs: The differential I/O capability provides improved noise rejection and is essential for applications that are sensitive to common-mode disturbances.
  • High Output Current: The device can deliver a high output current, making it suitable for driving heavy loads or for applications that require a strong signal drive capability.
  • Adjustable Gain: The gain of the THS6042IDDA can be adjusted, offering designers flexibility in configuring the amplifier to meet specific system requirements.

Applications

The THS6042IDDA's performance characteristics make it a versatile component for a variety of applications, including:

  • Cable modems
  • Line drivers
  • Video processing equipment
  • Telecommunications interfaces
  • Test and measurement systems

Package and Quality

The THS6042IDDA is offered in a robust 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring ease of integration into PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent manufacturing standards to ensure reliability and performance.

For engineers and designers looking for a high-performance differential amplifier that can handle fast signals with precision, the THS6042IDDA from Texas Instruments is an excellent choice that combines functionality, reliability, and versatility.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1136 $56.4544
9+ $11.5804 $104.2236
14+ $11.2186 $157.0604
19+ $10.8567 $206.2773
24+ $10.4948 $251.8752
32+ $9.4091 $301.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess