EN
  • EN
  • DE

AC05DJM-Z-E1

Part No AC05DJM-Z-E1
Manufacturer NEC
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 170047-AC05DJM-Z-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AC05DJM-Z-E1 CAD Model

Description

Product Description

The AC05DJM-Z-E1 is a specialized metal film resistor offering ultra-precision and low noise characteristics. It is ideal for applications demanding high stability and minimal signal distortion. This component has a resistance of 5 ohms with a ±1% tolerance, ensuring accurate and consistent results.

Features and Benefits

  • Precision Engineering: Delivers consistent, accurate resistance values.
  • Low Noise: Reduces unwanted signal interference, enhancing clarity.
  • Wide Temperature Range: Maintains performance in varied environmental conditions.

Applications

  • Medical Devices
  • Precision Audio Equipment
  • Laboratory Instruments
  • Data Acquisition Systems

Its precision and reliability make it a key component in high-fidelity applications and critical measurement systems.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess