EN
  • EN
  • DE

MIC2289-24YD6-TR

Part No MIC2289-24YD6-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 10V
Voltage - Output 24V
Current - Output / Channel 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number MIC2289
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368361-MIC2289-24YD6-TR
Ultra Librarian 3D Model Ultra Librarian MIC2289-24YD6-TR CAD Model

Description

Product Overview: MIC2289-24YD6-TR

The MIC2289-24YD6-TR is a high-efficiency, Pulse-Width Modulated (PWM), boost-switching regulator that is part of the Microchip Technology portfolio. Designed for compact and power-conscious applications, the MIC2289 series is optimized for battery-powered systems where space and energy efficiency are critical concerns.

Key Features

  • High Efficiency: The device is capable of converting power with high efficiency, which is essential for prolonging battery life in portable devices.
  • Adjustable Output Voltage: It allows for an adjustable output voltage that can be set using external resistors, providing design flexibility to match the needs of various applications.
  • Small Package: The MIC2289-24YD6-TR comes in a small 6-pin 2x2mm MLF® package, making it ideal for space-constrained designs.
  • Integrated Features: It includes an internal switch and a power-saving mode that reduces quiescent current, further enhancing its efficiency during light loads.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources from single-cell lithium-ion batteries to multi-cell battery stacks or other standard power supplies.

Applications

The MIC2289-24YD6-TR is versatile and can be used in a variety of applications, including:

  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Handheld Computers
  • Wireless Networking Devices
  • LED Lighting

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The MIC2289-24YD6-TR is manufactured to meet high standards, ensuring stable performance across its lifespan. The 'TR' suffix indicates that the product is offered in tape and reel packaging, which is suitable for automated assembly processes, further emphasizing its suitability for high-volume production environments.

Conclusion

In summary, the MIC2289-24YD6-TR from Microchip Technology is a compact, efficient, and flexible solution for power management in battery-powered devices. Its small form factor, combined with high efficiency and adjustable output voltage, makes it an excellent choice for designers looking to optimize their power supply design for portable applications.

You May Also Be Interested in

Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess