EN
  • EN
  • DE

HM772

Part No HM772
Manufacturer Hi-Sincerity Mocroelectronics
Catalog Rack Components
Description PNP EPITAXIAL PLANAR TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hi-Sincerity Mocroelectronics
Win Source Part Number 1181046-HM772
Manufacturer Homepage www.hsmc.com.tw
Ultra Librarian 3D Model Ultra Librarian HM772 CAD Model

Description

The HM772 is a rack component manufactured by Hi-Sincerity Microelectronics, designed for robust performance and integration within rack-mounted systems. While detailed specifications are challenging to pinpoint without precise datasheet access, rack components like the HM772 generally serve critical functions in server infrastructure, telecommunications equipment, and data storage solutions.

Applications:

  • Server Racks: Provides essential connectivity or support for server installations.
  • Telecommunications Equipment: Used in rack-mounted telecom systems for signal processing or routing.
  • Data Storage Systems: Integrated into data storage arrays for power distribution, management, or interface purposes.
  • Networking Infrastructure: Supports network switches, routers, and other networking devices within a rack environment.

Features:

  • Durable Construction: Built to withstand the demands of a rack environment, often featuring rugged materials and robust design.
  • Standard Rack Compatibility: Designed to conform to industry-standard rack dimensions and mounting configurations.
  • Optimized Airflow: Incorporates design elements that promote efficient airflow, contributing to thermal management within the rack.
  • Secure Mounting: Provides secure mounting options to prevent movement or dislodgement during operation or maintenance.

Benefits:

  • Improved System Reliability: Contributes to the overall reliability of the rack-mounted system by providing a stable and dependable foundation.
  • Enhanced Thermal Management: Helps to maintain optimal operating temperatures for sensitive electronic components within the rack.
  • Simplified Installation and Maintenance: Facilitates easy installation and maintenance procedures, minimizing downtime.
  • Space Optimization: Maximizes the use of available rack space, allowing for a higher density of equipment within the same footprint.

Additional Details:

Without exact datasheet specifications, it's difficult to provide precise details regarding the HM772's power handling capabilities, connector types, or specific material composition. However, rack components like the HM772 are often constructed from materials such as steel or aluminum to provide structural integrity and heat dissipation. They are typically designed to meet stringent industry standards for safety and performance, ensuring compatibility with other rack-mounted equipment and adherence to regulatory requirements.

You May Also Be Interested in

Hammond Manufacturing
PANEL FRONT 19X3.5X0.06" BLACK / Metal, Steel Panel, Front 19.000" L x 3.470" W x 0.060" H (482.60mm x 88.14mm x 1.52mm) Black
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Bud Industries
SHELF OPEN RACK NON VENT 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Gray
Need more? Email Us
Hammond Manufacturing
DOOR STEEL 55.8X18.8X0.53" BLACK / Metal, Steel Door, Front or Rear 55.750" L x 18.840" W x 0.530" H (1416.05mm x 478.54mm x 13.46mm) Black
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 17.8X17.8X1.3" BLACK / Metal, Steel Shelf, Fixed 17.840" L x 17.750" W x 1.310" H (453.14mm x 450.85mm x 33.27mm) Black
Need more? Email Us
Hammond Manufacturing
SUPPORT BAR FOR ADSV SERIES
Need more? Email Us
Hammond Manufacturing
Panels for N1A Series Enclosures | STEEL INNER PANEL
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 21.000" L x 18.500" W (533.40mm x 469.90mm) White
Lowest to $0.1247

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0587 $72.1761
6+ $19.7401 $118.4406
10+ $19.1233 $191.2330
13+ $18.5066 $240.5858
17+ $17.8898 $304.1266
22+ $16.0395 $352.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess