EN
  • EN
  • DE

XRT91L80IB-F

Part No XRT91L80IB-F
Manufacturer MaxLinear Inc
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 196STBGA  /  Transceiver Full SONET/SDH 196-STBGA (12x12)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr MaxLinear, Inc.
Package Tray
Product Status Obsolete
Type Transceiver
Protocol SONET/SDH
Duplex Full
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-STBGA (12x12)
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1203143-XRT91L80IB-F
Ultra Librarian 3D Model Ultra Librarian XRT91L80IB-F CAD Model

Description

The XRT91L80IB-F is an octal T1/E1/J1 long haul transceiver from MaxLinear Inc. This device is designed for telecommunications infrastructure and networking applications requiring high-density, long-reach signal transmission.

Applications:

  • T1/E1/J1 Line Interface Cards
  • Digital Cross-Connect Systems (DCS)
  • Channel Banks
  • PBX Systems
  • Wireless Base Stations
  • Central Office Switches

Features:

  • Octal T1/E1/J1 Transceiver
  • Long Haul Line Interface
  • Integrated Clock Recovery
  • Jitter Attenuation
  • Supports T1 (1.544 Mbps), E1 (2.048 Mbps), and J1 (1.544 Mbps) standards
  • Programmable Transmit Pulse Shaping
  • Receive Equalization
  • Low Power Consumption
  • Small Footprint Package

Benefits:

  • High density solution reduces board space requirements.
  • Long haul capability enables signal transmission over extended distances.
  • Integrated clock recovery simplifies system design.
  • Jitter attenuation improves signal integrity.
  • Programmable transmit pulse shaping optimizes signal transmission for various cable types.
  • Receive equalization compensates for signal degradation during transmission.
  • Low power consumption minimizes energy costs and reduces heat dissipation.

Additional Details:

The XRT91L80IB-F features a robust design that ensures reliable performance in demanding telecommunications environments. It supports various diagnostic and monitoring features, enabling efficient system maintenance and troubleshooting. The integrated clock recovery and jitter attenuation capabilities contribute to superior signal quality. This transceiver is an essential component for high-performance T1/E1/J1 communication systems.

It is designed to meet the stringent requirements of telecom applications and provides a cost-effective and reliable solution for long-haul data transmission.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess