EN
  • EN
  • DE

HV9923N8-G

Part No HV9923N8-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 30mA SOT-89-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name HV9923
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HV9923N8-G-ND, HV9923N8-GCT, HV9923N8-GTR, HV9923N8-GDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874028-HV9923N8-G
Ultra Librarian 3D Model Ultra Librarian HV9923N8-G CAD Model

Description

Microchip Technology's HV9923N8-G LED Driver

The HV9923N8-G is a state-of-the-art LED driver IC offered by Microchip Technology, designed to deliver high performance and efficiency for a wide range of lighting applications. This versatile driver is equipped with an internal switch and operates at a high voltage, making it ideal for LED lighting solutions that require consistent and reliable operation.

Featuring a switch-mode operation, the HV9923N8-G is capable of providing a constant current to ensure uniform brightness across all connected LEDs. This is particularly important for applications where consistent light output is critical, such as in architectural lighting, signage, and backlighting for displays. The driver's high level of integration reduces the need for external components, which simplifies design and can help reduce overall system cost.

The HV9923N8-G boasts an impressive efficiency rating, which not only conserves energy but also minimizes heat generation. This contributes to the longevity of the LEDs and can reduce the need for additional thermal management solutions. The driver operates with a wide input voltage range, accommodating various power supply configurations and making it suitable for global use.

Safety features are also a key aspect of the HV9923N8-G, including over-temperature protection, which ensures the device operates within safe temperature limits. Furthermore, the driver's robust design is resistant to the effects of electromagnetic interference (EMI), ensuring stable performance in environments with potential electrical noise.

The package of HV9923N8-G is designed for easy integration into various lighting fixtures and systems. Its compact size allows for design flexibility, making it an excellent choice for space-constrained applications. The HV9923N8-G is a testament to Microchip Technology's commitment to providing innovative, high-quality components for the ever-evolving LED lighting industry.

You May Also Be Interested in

Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5027 $50.2700
245+ $0.4124 $101.0380
380+ $0.3996 $151.8480
520+ $0.3867 $201.0840
670+ $0.3738 $250.4460
900+ $0.3351 $301.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess