EN
  • EN
  • DE

P87C51RA+IB/G557

Part No P87C51RA+IB/G557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-BIT MCU FAMILY / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number P87C51
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1083721-P87C51RA+IB/G557
Ultra Librarian 3D Model Ultra Librarian P87C51RA+IB/G557 CAD Model

Description

NXP P87C51RA+IB/G557 Microcontroller

The NXP P87C51RA+IB/G557 is a powerful 8-bit microcontroller that belongs to the 80C51 family, offering a versatile solution for embedded systems requiring high performance, low power consumption, and a wide range of integrated features. Designed to operate at high speeds with an efficient instruction set, the P87C51RA+IB/G557 is ideal for a variety of applications in industrial control, consumer electronics, and automotive systems.

Key Features

  • Core Processor: The device features a high-performance 80C51 CPU core that operates at up to 33 MHz, providing quick execution of instructions and efficient control of peripheral devices.
  • Memory: It comes with 64KB of on-chip Flash memory, which is suitable for storing application code, and 1024 bytes of RAM for data processing.
  • Peripheral Support: The microcontroller includes a range of integrated peripherals, such as four 8-bit I/O ports, three 16-bit timers/counters, and a full-duplex enhanced UART for serial communication.
  • Interrupt System: An advanced interrupt system with a high number of interrupt sources ensures responsive and reliable operation, allowing for efficient task management and real-time response to external events.
  • Power Management: The P87C51RA+IB/G557 is equipped with power control modes including Idle and Power-down modes, which help in reducing power consumption and extending the battery life of portable devices.
  • Oscillator: The device supports an external crystal oscillator, providing flexibility in selecting the clock source for different application requirements.

Applications

The versatility and robust feature set of the P87C51RA+IB/G557 make it an excellent choice for a wide range of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Communication systems

With its integrated features and NXP's commitment to quality, the P87C51RA+IB/G557 microcontroller stands out as a reliable and efficient option for designers and engineers looking to develop sophisticated and cost-effective products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess