EN
  • EN
  • DE

TM4C129XNCZADI3R

Part No TM4C129XNCZADI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Manufacturer Texas Instruments
Series Tiva™ C
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Supply Voltage 2.97V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 212-VFBGA
Case / Package 212-NFBGA (10x10)
Family Name TM4C129
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-43661-6, TM4C129XNCZADI3R-ND, 296-43661-1, 296-43661-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900327-TM4C129XNCZADI3R
Ultra Librarian 3D Model Ultra Librarian TM4C129XNCZADI3R CAD Model

Description

Product Overview: TM4C129XNCZADI3R from Texas Instruments

The TM4C129XNCZADI3R is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the needs of demanding embedded applications. As part of the Tiva™ C series, this MCU is based on a 32-bit ARM® Cortex™-M4F core, offering a blend of efficient processing capabilities and advanced features to facilitate complex tasks and control operations.

With a clock speed of up to 120 MHz, the TM4C129XNCZADI3R is well-suited for applications that require fast and reliable data processing. The MCU integrates a floating-point unit (FPU) that enhances the computation of floating-point arithmetic, making it ideal for applications involving digital signal processing, motor control, and other math-intensive operations.

This microcontroller boasts a rich set of peripherals, including dual 10/100 Ethernet MACs with PHY, providing robust connectivity options for networked applications. It also features a variety of communication interfaces such as I2C, SPI, UART, and USB, ensuring versatile connectivity with other devices and components.

The TM4C129XNCZADI3R comes with 1MB of flash memory and 256KB of SRAM, providing ample storage for application code and data. Its memory architecture is designed for efficient access, supporting high-speed operation without compromising system performance.

Security is a critical aspect of modern MCUs, and the TM4C129XNCZADI3R addresses this with its robust security features. It includes hardware encryption and decryption modules that support various encryption standards, helping to safeguard sensitive data and protect against unauthorized access.

For power-sensitive applications, the MCU offers multiple power-saving modes, enabling the optimization of power consumption based on the operational requirements. This capability is essential for battery-operated and energy-harvesting devices where power efficiency is paramount.

In summary, the TM4C129XNCZADI3R from Texas Instruments is a powerful and versatile microcontroller that is well-equipped to handle the complexities of modern embedded systems. Its combination of high-speed processing, extensive connectivity options, ample memory, and advanced security features make it an excellent choice for a wide range of industrial, networking, and control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3284 $61.3136
7+ $14.3583 $100.5081
11+ $13.8732 $152.6052
16+ $12.9030 $206.4480
21+ $12.4180 $260.7780
26+ $11.9329 $310.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess