EN
  • EN
  • DE

MSP430FR6047IPZR

Part No MSP430FR6047IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FRAM 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 100-LQFP (14x14)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 76
Program Memory Size 256KB (256K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 18x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name 430FR6047
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-47912-6, MSP430FR6047IPZR-ND, 296-47912-2, 296-47912-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886027-MSP430FR6047IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430FR6047IPZR CAD Model

Description

The MSP430FR6047IPZR is a powerful microcontroller unit (MCU) from Texas Instruments, renowned for its integration of unique features and cutting-edge technology designed for a wide array of applications. This MCU is part of the MSP430 family, which is famous for its ultra-low power consumption, making it an ideal choice for battery-powered and energy-harvesting applications.

Key Features

  • Energy Efficiency: At the core of the MSP430FR6047IPZR's design is its ability to operate with ultra-low power consumption. This feature extends the battery life of applications, reducing the environmental impact and operational costs.
  • 16-Bit RISC Architecture: The MCU is built on a 16-bit RISC architecture that enables fast processing and efficient operation, ensuring that tasks are handled with speed and precision.
  • Integrated Ferroelectric RAM (FRAM): This MCU comes with FRAM, which combines the speed of SRAM with the non-volatility of flash storage, allowing for faster data writing capabilities and improved endurance over traditional non-volatile memories.
  • Smart Analog Combo: The MSP430FR6047IPZR features integrated smart analog combos such as ADCs, DACs, and temperature sensors, providing accurate sensor measurements and control for a variety of applications.
  • Digital Communication Modules: Equipped with multiple digital communication modules, including SPI, I2C, and UART, this MCU facilitates easy communication with other devices and peripherals.

Applications

The MSP430FR6047IPZR is versatile and can be used in various applications such as:

  • Industrial control systems
  • Wireless sensing and monitoring
  • Energy harvesting systems
  • Portable medical devices
  • Smart meters and smart grid infrastructure

Package and Quality

The MSP430FR6047IPZR is offered in a 100-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for their products, with rigorous testing and certification to meet industry requirements.

For engineers and designers looking for a robust and energy-efficient MCU, the MSP430FR6047IPZR from Texas Instruments offers an exceptional balance of performance, power consumption, and integration, making it a top choice for innovative electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0787 $56.3148
9+ $11.5517 $103.9653
14+ $11.1907 $156.6698
19+ $10.8298 $205.7662
24+ $10.4688 $251.2512
32+ $9.3858 $300.3456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess