EN
  • EN
  • DE

MCR100-8RL

Part No MCR100-8RL
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 0.8A 600V TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 104188-MCR100-8RL
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian MCR100-8RL CAD Model

Description

The MCR100-8RL from ON Semiconductor is a highly efficient silicon controlled rectifier (SCR) that is designed to cater to a wide range of applications requiring controlled rectification and phase control. This SCR is a member of the MCR100 series and is well-suited for applications in the automotive, industrial, and consumer markets.

Key Features

  • Voltage Capacity: The MCR100-8RL has a peak repetitive off-state voltage (VDRM) of 600V, making it suitable for medium voltage applications.
  • Current Rating: It can handle a continuous on-state current (IT) of up to 0.8A, which is ideal for moderate current control applications.
  • Gate Trigger Current: The device has a low gate trigger current (IGT) of 200µA, ensuring that it can be triggered with minimal control current, making it energy-efficient.
  • Surge Capability: The MCR100-8RL is capable of withstanding surge currents, offering a non-repetitive on-state current (ITSM) of 10A, which is crucial for applications that may experience short-term overloads.
  • Thermal Characteristics: With an operating junction temperature range of -40°C to +110°C, it is designed to perform reliably in a broad range of environmental conditions.
  • Package: The device comes in a TO-92 package, which is compact and suitable for through-hole mounting, providing ease of integration into various circuit designs.

Applications

The versatility of the MCR100-8RL allows it to be used in a variety of applications, including:

  • Ignition circuits
  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Controlled rectifier applications

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MCR100-8RL is no exception. Each SCR is manufactured to meet stringent standards, ensuring that it performs to the highest specifications and delivers consistent results across its lifespan.

Product Code: MCR100-8RL

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
NXP / Nexperia
Lowest to $0.0583
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0624 $58.0320
2,275+ $0.0508 $115.5700
3,490+ $0.0497 $173.4530
4,765+ $0.0485 $231.1025
6,250+ $0.0462 $288.7500
8,335+ $0.0416 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess