EN
  • EN
  • DE

P60D080MX36/9C31AJ

Part No P60D080MX36/9C31AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX36/9C31AJ / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346327-P60D080MX36/9C31AJ
Ultra Librarian 3D Model Ultra Librarian P60D080MX36/9C31AJ CAD Model

Description

Introducing the P60D080MX36/9C31AJ Secure Element from NXP

The P60D080MX36/9C31AJ is a cutting-edge secure element designed and manufactured by NXP Semiconductors, a leader in the field of smart security solutions. This product is part of NXP's renowned SmartMX family, known for their robust security features and exceptional performance in a variety of applications including banking, eGovernment, and mobile transactions.

At the heart of this secure element is NXP's IntegralSecurity architecture, which provides a multitude of defenses against various types of attacks. This includes dedicated hardware for protection against Differential Power Analysis (DPA) and Common Criteria EAL6+ certification, ensuring the highest level of security for sensitive data.

Key Features of the P60D080MX36/9C31AJ:

  • High Security: The device is designed to meet stringent security standards, making it ideal for applications that require secure data storage and processing.
  • Advanced Cryptography: It supports a wide range of cryptographic algorithms, including AES, DES, RSA, ECC, and Chinese cryptographic algorithms, providing versatile options for encryption and decryption.
  • Large Memory Capacity: With its generous memory size, the P60D080MX36/9C31AJ can store multiple applications and manage extensive data sets, facilitating complex operations and multitasking.
  • Durability: The secure element is designed to withstand harsh conditions and provide a long operational lifespan, ensuring reliability over time.
  • Flexibility: It is suitable for a variety of form factors, from traditional smart cards to embedded secure elements in mobile devices, offering flexibility for different deployment scenarios.

With its combination of advanced security features, high-performance processing, and flexible deployment options, the P60D080MX36/9C31AJ secure element from NXP is an excellent choice for organizations looking to enhance the security of their digital transactions and protect against sophisticated threats.

Whether you are implementing a new smart card system, upgrading an existing infrastructure, or developing secure applications for mobile devices, the P60D080MX36/9C31AJ provides the security and performance you need to protect your assets and data in today's connected world.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess