EN
  • EN
  • DE

67643-0910

Part No 67643-0910
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description Conn USB 2.0 Type A RCP 4 POS 2mm/2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Frame
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, USB
Contact Material Bronze
Contact Plating Gold
Country of Origin US
Current Rating 500 mA
Depth 15.26 mm
Flammability Rating UL94 V-0
Gender Female
Height 6.97 mm
Housing Color Black
Housing Material Plastic
Lead Free Lead Free
Lead Pitch 2.5 mm
Length 14.4 mm
Max Operating Temperature 50 °C
Max Voltage Rating (DC) 30 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 4
Number of Contacts 4
Number of Pins 6
Number of Ports 1
Number of Positions 4
Number of Rows 1
Number of Terminals 4
Orientation Right Angle
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Solder
USB Standard USB 2.0
Voltage Rating 30 V
Voltage Rating (DC) 30 V
Width 14.4 mm
Win Source Part Number 1200769-67643-0910
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 67643-0910 CAD Model

Description

The Molex 67643-0910 is a card edge connector designed for connecting printed circuit boards (PCBs). These connectors provide a reliable and space-efficient solution for board-to-board connections, commonly used in various electronic applications.

Applications:

  • Computer Systems: Connecting expansion cards to the motherboard.
  • Industrial Equipment: Interconnecting control boards and interface modules.
  • Telecommunications: Connecting line cards in communication systems.
  • Medical Devices: Providing connections between various circuit boards.
  • Automotive Electronics: Connecting modules within vehicle systems.

Features:

  • Edgeboard Type: Designed to mate with the edge of a PCB.
  • Durable Contacts: Ensures reliable electrical connection.
  • High Density: Provides a large number of connections in a small space.
  • Polarization Features: Prevents incorrect insertion.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Secure Connection: Ensures stable and reliable electrical contact between boards.
  • Compact Design: Space-saving solution for high-density applications.
  • Easy Installation: Simplifies the assembly process.
  • Reduced Downtime: Durable construction minimizes the risk of failures.
  • Cost-Effective: Provides a reliable connection at a competitive price.

The 67643-0910 typically features a specific number of contacts, contact plating material (e.g., gold or tin), and housing material (e.g., plastic). It often adheres to industry standards for card edge connectors. Consult the official Molex datasheet for detailed specifications, including dimensions, electrical characteristics, and mating recommendations to ensure proper application and performance.

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FML 168POS 0.024 / 168 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350
TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $3.1467
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
Samtec Inc.
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.0901
Samtec Inc.
CONN EDGE DUAL FMALE 10POS 0.039 / 10 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Lowest to $2.9981
TE Connectivity
CONN EDGE DUAL FMALE 84POS 0.024
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 60POS 0.031 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2272 $55.2240
100+ $1.0070 $100.7000
155+ $0.9755 $151.2025
215+ $0.9440 $202.9600
275+ $0.9126 $250.9650
370+ $0.8182 $302.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 594 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess