EN
  • EN
  • DE

DS80C320-QCL

Part No DS80C320-QCL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Maxim Integrated
Series 80C
Package Tube
Part Status Obsolete
Number of I/O 32
Family Name DS80C320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847308-DS80C320-QCL
Ultra Librarian 3D Model Ultra Librarian DS80C320-QCL CAD Model

Description

Maxim Integrated's DS80C320-QCL: High-Speed Microcontroller

The DS80C320-QCL is a high-performance microcontroller from Maxim Integrated, designed to offer a significant speed improvement over the standard 8051 microcontroller architecture. This advanced microcontroller is ideal for applications requiring fast and efficient processing, such as industrial control systems, high-speed automation, and complex data management tasks.

Key Features:

  • High-Speed Architecture: The DS80C320-QCL operates at up to three times the speed of a conventional 8051 microcontroller, ensuring rapid execution of instructions and enhanced overall system performance.
  • Low Power Consumption: Despite its high-speed capabilities, this microcontroller is designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Expanded Interrupts: It features a more versatile interrupt system with a total of 13 interrupt sources, providing greater control and responsiveness in complex applications.
  • Dual Data Pointers: To facilitate faster data movement, the DS80C320-QCL is equipped with dual data pointers, which can significantly accelerate block data transfers.
  • Watchdog Timer: An onboard watchdog timer helps to ensure reliable operation by resetting the system in the event of a software anomaly or malfunction.
  • Flexible Clock Options: The device supports a wide range of external clock inputs, allowing users to customize the system clock according to their specific application needs.

Applications:

The DS80C320-QCL is versatile and can be used in a variety of sectors. Some of its common applications include:

  • Industrial Control Systems
  • Telecommunications
  • Network Equipment
  • Automated Test Equipment

Technical Specifications:

With its 40-pin PDIP (Plastic Dual In-line Package), the DS80C320-QCL is both durable and easy to integrate into existing systems. The microcontroller operates within an extended temperature range, ensuring reliability and performance under varying environmental conditions.

In conclusion, the DS80C320-QCL from Maxim Integrated is a robust and efficient solution for designers looking to upgrade their systems with a high-speed microcontroller that does not compromise on power consumption or functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5330 $61.0660
5+ $25.0526 $125.2630
8+ $24.2698 $194.1584
10+ $23.4869 $234.8690
13+ $22.7040 $295.1520
18+ $20.3553 $366.3954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess