EN
  • EN
  • DE

TS3DV416DGGR

Part No TS3DV416DGGR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 16X8 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 900MHz
Features DVI, HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TSSOP
Win Source Part Number 1114351-TS3DV416DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3DV416DGGR CAD Model

Description

Introducing the TS3DV416DGGR from Texas Instruments

Discover the TS3DV416DGGR, a cutting-edge high-speed interface switch from the renowned semiconductor manufacturer, Texas Instruments. This device is specifically designed to facilitate the switching of high-speed differential signals with utmost precision and reliability.

Product Features

  • High-Speed Switching: The TS3DV416DGGR boasts a 4:1 differential channel multiplexer/demultiplexer, which is optimized for high-speed signal switching, making it perfect for applications that require rapid data transfer and processing.
  • Signal Integrity: With its low on-state resistance and minimal signal distortion, this switch ensures excellent signal integrity, crucial for maintaining the quality and integrity of high-speed data.
  • Bandwidth Performance: The device supports an extensive bandwidth, enabling it to handle the demands of high-frequency signals without compromising performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the TS3DV416DGGR operates with a low power consumption, reducing the overall energy footprint of your system.
  • Wide Operating Temperature Range: This switch is built to perform reliably across a broad range of operating temperatures, ensuring consistent functionality in various environments.
  • Compact Packaging: Encased in a 48-TSSOP (0.240", 6.10mm Width) package, the TS3DV416DGGR is designed for space-constrained applications without compromising on functionality.

Applications

The TS3DV416DGGR is versatile and can be utilized in a diverse array of applications, including but not limited to:

  • High-speed data acquisition systems
  • Signal routing in servers and networking equipment
  • Video signal multiplexing
  • Telecommunications infrastructure
  • Consumer electronics

With its robust design and high-speed capabilities, the TS3DV416DGGR from Texas Instruments represents a reliable solution for designers and engineers looking to enhance the performance and efficiency of their high-speed digital systems. Its integration into your design will ensure seamless signal routing and integrity, paving the way for superior electronic products.

You May Also Be Interested in

Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8113 $50.6034
44+ $2.3067 $101.4948
68+ $2.2346 $151.9528
93+ $2.1625 $201.1125
120+ $2.0905 $250.8600
161+ $1.8742 $301.7462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess