EN
  • EN
  • DE

DS8500-JND+

Part No DS8500-JND+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC MODEM HART SGL 3.6V 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications HART Modem
Supply Voltage - Operating 2.7 V to 3.6 V
Case / Package 20-TQFN-EP (5x5)
Mounting Surface Mount
Win Source Part Number 037920-DS8500-JND+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS8500-JND+ CAD Model

Description

Maxim Integrated DS8500-JND+ HART Modem

The DS8500-JND+ is a highly integrated HART (Highway Addressable Remote Transducer) modem solution from Maxim Integrated, designed to simplify the development of industrial smart sensors and transmitters. This device is an essential component for professionals in the process control and automation industry, enabling seamless communication between intelligent field instruments and host systems.

Featuring a complete HART physical layer modem solution, the DS8500-JND+ operates as a bell 202 frequency shift keyed (FSK) modem, compliant with the HART physical layer specification: HCF_SPEC-54. This ensures that the device can effortlessly interface with HART networks, providing reliable two-way digital communication without disturbing the 4-20mA analog signal that transmits the primary measured variable.

The modem's low power consumption makes it ideal for loop-powered devices, and it is capable of operating in a wide supply voltage range of 3.0V to 5.5V, making it versatile for various application requirements. The DS8500-JND+ features a programmable carrier detect threshold and a programmable transmitter phase continuous frequency shift, which allows for fine-tuning to optimize performance in different system configurations.

Integration is further simplified by the inclusion of selectable GPIO, a UART interface for communication with microcontrollers, and minimal external components required for operation. This eases the design process and accelerates time-to-market for developers of HART-enabled devices.

The DS8500-JND+ comes in a compact 16-pin NSOIC package, which is space-efficient and suitable for the dense layouts often found in industrial equipment. Moreover, it is specified for the industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.

With its robust feature set, the Maxim Integrated DS8500-JND+ modem is an optimal choice for designers looking to implement HART communication capabilities in their products, providing both the reliability and the flexibility required in the demanding field of industrial process control.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5751 $50.0514
30+ $3.3488 $100.4640
47+ $3.2357 $152.0779
67+ $3.0094 $201.6298
87+ $2.8963 $251.9781
108+ $2.7832 $300.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess