EN
  • EN
  • DE

SST26VF032B-104I/TD

Part No SST26VF032B-104I/TD
Manufacturer Microchip Technology
Catalog Flash
Description 2.5V/3.0V 32 Mbit Serial Quad I/O (SQI) Flash Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST26 SQI
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8)
Clock Frequency 104MHz
Write Cycle Time - Word, Page 1.5ms
Memory Interface SPI - Quad I/O
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TBGA
Manufacturer Package 24-TFBGA (6x8)
Win Source Part Number 1259778-SST26VF032B-104I/TD
Manufacturer Homepage www.microchip.com
Family Name SST26VF032B
ECCN 3A991.b.1.a
Halogen Free Unknown
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST26VF032B-104I/TD CAD Model

Description

The SST26VF032B-104I/TD from Microchip Technology is a cutting-edge, 32-Megabit Flash memory device designed for high-performance, low-power consumption applications. It is part of the SST26 Series and comes in a 8-SOIC package, providing a dependable storage solution for embedded systems.

Key Features

  • Memory Size: This device offers a substantial 32 Mbit (4 MB) of memory space, making it suitable for storing boot code, firmware, and other critical data.
  • Interface Type: It utilizes the SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer rates and simple integration into existing designs.
  • Operating Temperature Range: The SST26VF032B-104I/TD is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Supply Voltage: It operates at a voltage range of 2.7V to 3.6V, providing flexibility in power-sensitive applications.
  • Performance: The device features a fast read speed and boasts a low power consumption, enhancing the overall efficiency of the systems it is used in.

Applications

Thanks to its robust feature set and high reliability, the SST26VF032B-104I/TD is ideal for a variety of applications, including:

  • Digital Cameras
  • Smartphones and Tablets
  • Portable Gaming Devices
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SST26VF032B-104I/TD is no exception. It is built to meet high standards of durability and reliability, ensuring that your devices function consistently over time.

Environmental Compliance

The SST26VF032B-104I/TD adheres to various environmental standards, making it a suitable choice for eco-conscious projects and companies aiming to meet regulatory requirements.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess