EN
  • EN
  • DE

AM3352BZCED60

Part No AM3352BZCED60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara AM335x ARM Cortex-A8 Microprocessors (MPUs) | IC MPU SITARA 600MHZ 298NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 90°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 298-LFBGA
Supplier Device Package 298-NFBGA (13x13)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Part Number AM3352
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1144002-AM3352BZCED60
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM3352BZCED60 CAD Model

Description

The AM3352BZCED60 is a high-performance microprocessor from Texas Instruments, designed to cater to the demanding needs of modern embedded applications. This microprocessor is part of the Sitara™ processor family, which is renowned for its integration of the ARM Cortex-A8 core with a rich set of peripherals and interfaces.

Key Features

  • CPU: ARM Cortex-A8 processor core that can run up to 600MHz, providing a balance of performance and power efficiency.
  • Memory: Features a 32-bit wide DDR2/DDR3 memory controller, ensuring fast and reliable access to memory.
  • Graphics: Comes with a 3D graphics accelerator that supports OpenGL ES 2.0, enabling rich graphical interfaces and smooth visuals.
  • Connectivity: Offers a range of connectivity options including Gigabit Ethernet MAC, USB 2.0 OTG + PHY, and multiple UARTs, SPIs, and I2Cs.
  • Industrial Communication: Supports industrial communication protocols such as PROFIBUS, EtherCAT, and Ethernet/IP through its Programmable Real-Time Unit (PRU-ICSS).
  • Reliability: Built for industrial applications, the AM3352BZCED60 operates reliably in extended temperature ranges.

Applications

The AM3352BZCED60 is versatile and can be used in a variety of applications. It is particularly suited for:

  • Industrial automation and control systems
  • Human Machine Interface (HMI)
  • Networking equipment such as gateways and routers
  • Portable data terminals
  • Medical equipment
  • Home automation and smart energy solutions

With its powerful ARM Cortex-A8 core, extensive connectivity options, and support for industrial communication protocols, the AM3352BZCED60 is an ideal choice for developers looking to create sophisticated and reliable embedded systems. Texas Instruments provides comprehensive technical support and documentation, making the integration of AM3352BZCED60 into your product development process smooth and efficient.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1320 $52.5280
10+ $10.7750 $107.7500
15+ $10.4383 $156.5745
20+ $10.1015 $202.0300
26+ $9.7648 $253.8848
35+ $8.7547 $306.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,346 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess