EN
  • EN
  • DE

OM11051,598

Part No OM11051,598
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO FOR PCF2127A  /  PCF2127A Real Time Clock (RTC) Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Box
Type Timing
Function Real Time Clock (RTC)
Embedded No
Utilized IC / Part PCF2127A
Supplied Contents Board(s)
Base Product Number OM11051
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 568-8631,OM11051598,935294802598
Standard Package 1
Win Source Part Number 985995-OM11051,598
Ultra Librarian 3D Model Ultra Librarian OM11051,598 CAD Model

Description

The OM11051,598 is a sophisticated development board from NXP Semiconductors, designed to provide an efficient and versatile platform for embedded system engineers and IoT developers. This board is part of NXP's expansive range of microcontroller development kits, which are engineered to accelerate the development process for a wide array of applications.

Key Features

  • Advanced Microcontroller: At the heart of the OM11051,598 is a powerful ARM-based microcontroller, which provides the computational power necessary for complex tasks and supports a variety of peripherals.
  • Connectivity Options: The board includes multiple connectivity options such as I2C, SPI, and UART, enabling it to interface with a wide range of sensors, actuators, and other devices.
  • Integrated Debugger: For ease of development, the board comes with an integrated debugger, which simplifies the process of code development, testing, and troubleshooting.
  • Expansion Ports: Expansion ports are available for further customization and functionality enhancement, allowing developers to add additional modules and components.
  • Software Support: NXP provides comprehensive software support for the OM11051,598, including drivers, middleware, and example code to help jumpstart development.

Applications

The versatility of the OM11051,598 makes it suitable for a wide range of applications, from simple embedded systems to complex IoT devices. Its robust feature set enables it to be used in:

  • Industrial automation and control systems
  • Home automation and smart devices
  • Medical devices and healthcare systems
  • Automotive and transportation solutions
  • Wearable technology and personal electronics

Support and Resources

NXP offers extensive support for the OM11051,598 through its online community and documentation. Developers can access a wealth of resources, including detailed datasheets, user manuals, application notes, and technical support forums, ensuring that they can make the most of the board's capabilities and features.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess