EN
  • EN
  • DE

OM13513UL

Part No OM13513UL
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description PCF2127 PCF2129AT DEMOBOARD  /  PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Bulk
Type Timing
Function Real Time Clock (RTC)
Utilized IC / Part PCF2127T, PCF2129AT
Supplied Contents Board(s)
Base Product Number OM13513
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names OM13513UL-ND,568-14471,935303125598
Standard Package 1
Win Source Part Number 1028448-OM13513UL
Ultra Librarian 3D Model Ultra Librarian OM13513UL CAD Model

Description

The NXP OM13513UL is a high-performance, versatile development tool designed to facilitate the integration and deployment of contactless communication solutions. As part of NXP's extensive portfolio, the OM13513UL is engineered to meet the rigorous demands of a wide array of applications, from secure transactions and identification to IoT connectivity and beyond.

Key Features

  • Advanced Contactless Interface: With its sophisticated RF technology, the OM13513UL ensures reliable and rapid communication for contactless data exchange.
  • Multi-protocol Support: The device is capable of handling various protocols, making it suitable for a broad range of applications and ensuring compatibility with existing standards.
  • High Security: Security is a paramount concern in contactless communication, and the OM13513UL incorporates advanced security features to safeguard sensitive data.
  • Development Friendly: It comes equipped with comprehensive development resources, including software libraries and example codes, to streamline the design and development process.
  • Compact Form Factor: The compact design of the OM13513UL allows for easy integration into small-footprint devices, making it ideal for portable and space-constrained applications.

Applications

The OM13513UL is adept at serving a multitude of sectors, including but not limited to:

  • Payment systems and e-commerce
  • Access control and security management
  • Public transportation fare collection systems
  • Passport and ID verification systems
  • Consumer electronics with NFC capabilities
  • IoT devices requiring near-field communication

Technical Specifications

The technical specifications of the NXP OM13513UL include a robust set of features that provide developers with the flexibility and power needed for sophisticated contactless applications. The detailed specifications are available on the NXP website or through authorized distributors and support channels.

Conclusion

The NXP OM13513UL is a testament to NXP's commitment to innovation in the contactless communication space. It offers a blend of performance, security, and ease of use that makes it an ideal choice for developers looking to create next-generation contactless solutions. With its support for multiple protocols and compact size, the OM13513UL stands out as a versatile and reliable component for a wide variety of contactless applications.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess