EN
  • EN
  • DE

DC513A

Part No DC513A
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description LTC2846CG LTC2845CG - SOFTWARE-S  /  LTC2845, LTC2846 Transceiver Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Interface
Function Transceiver
Utilized IC / Part LTC2845, LTC2846
Supplied Contents Board(s)
Base Product Number DC513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1024712-DC513A
Ultra Librarian 3D Model Ultra Librarian DC513A CAD Model

Description

The DC513A is a high-performance, precision data conversion product from Analog Devices Inc., a leader in the manufacture of analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to cater to a wide range of applications, including industrial, medical, communication, and automotive systems, where accuracy and reliability are of paramount importance.

Key Features

  • High Precision: The DC513A boasts exceptional accuracy and linearity, ensuring that data is converted with the highest fidelity.
  • Versatility: It is suitable for various applications due to its adaptable nature and comprehensive feature set.
  • Low Power Consumption: Designed with power efficiency in mind, it helps in reducing the overall power usage of the systems it is integrated into.
  • Durable: The robust construction of the DC513A ensures it can withstand harsh industrial environments and deliver consistent performance over time.

Applications

The versatility of the DC513A makes it an ideal choice for numerous applications. It is extensively used in data acquisition systems (DAS), where precise data conversion is crucial. In the medical field, it contributes to accurate diagnostics and monitoring. The DC513A is also employed in industrial automation for process control, ensuring operational efficiency and safety. Furthermore, it is an essential component in communication systems where signal integrity cannot be compromised.

Technical Specifications

The DC513A incorporates state-of-the-art technology to offer top-notch performance. It features a high-speed serial interface for quick data transfer and low-latency operation. The product is available in various packaging options, catering to different mounting and space requirements.

Ordering and Availability

Analog Devices Inc. provides full support for the DC513A, including detailed datasheets, technical documentation, and application notes. For pricing and availability, interested parties can contact the company directly or visit authorized distributors. Analog Devices ensures a reliable supply chain and expert technical support for its products.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess