Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454443-MX25U6432FZCI02
Manufacturer Macronix
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 64Mbit
Memory Organization 16M x 4, 32M x 2, 64M x 1
Memory Interface SPI - Quad I/O, QPI
Clock Frequency 133MHz
Write Cycle Time - Word, Page 40µs, 3ms
Access Time 6ns
Voltage - Supply 1.65V ~ 2V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-XDFN Exposed Pad
Supplier Device Package 8-XSON (4x4)
Ultra Librarian 3D Model Ultra Librarian MX25U6432FZCI02 CAD Model

Description

Macronix MXIC’s MX25U6432FZCI02 is a 64Mb SPI NOR Flash memory component that epitomizes the pinnacle of storage solutions in the electronic components industry. As part of the esteemed Flash Memory [NAND/NOR] category, it provides ample storage space while adhering to the constraints of power efficiency and form factor, characteristic of the modern electronic design paradigm. Ideal for storing firmware, boot code, or user data in consumer electronics, automotive applications, and industrial control systems, it features seamless integration capabilities thanks to its SPI protocol interface. Among its notable attributes are outstanding data retention, robust endurance against read/write cycles, and a flexible operating temperature range, making the MX25U6432FZCI02 a versatile and dependable choice for cutting-edge technology solutions.

You May Also Be Interested in

Hynix Semiconductor
32Gb NAND Flash 4Gx8 wafer
Need more? Email Us
ECAD model for H27UBG8T2BDA-BC
Micron Technology Inc.
512Gb NAND Flash
Lowest to €94.1172
ECAD model for MT29F512G08CMCABH7-6C:A
Micron Technology Inc.
2Gb M29EW Parallel NOR Flash BGA-64
Need more? Email Us
ECAD model for PC28F00BM29EWHB
Cypress Semiconductor Corp
64Mb NOR Flash
Need more? Email Us
ECAD model for S29GL064S70FHI010
Samsung
32Gb NAND Flash 4Gx8 MLC
Need more? Email Us
ECAD model for K9LBG08U5M-PCB0
Etron Technology
1Gb Flash
Need more? Email Us
ECAD model for F59L1G81MB-25BG2M
Macronix
128Mb Flash
Need more? Email Us
ECAD model for MX25L12833FM2I-08Q
Macronix
64Mb Flash
Need more? Email Us
ECAD model for MX25L6406
Micron Technology Inc.
32Gb NAND Flash 4Gx8 MLC
Lowest to €29.6013
ECAD model for MT29F32G08CFACAWP:C

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention