Products specifications Report Issue?

Win Source Part Number 1213334-D8751H/21
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D8751H/21 CAD Model

Description

The D8751H/21 is a custom electronic component manufactured by AMD. The supply and demand status of the product is limited. The product is an alternative part (cross-reference) with Win Source Part Number 1213334-D8751H/21.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 128HTQFP / Audio Audio Signal Processor Channel 128-HTQFP (14x14)
Lowest to €6.1823
ECAD model for BM94803AEKU-Z
Amd
Need more? Email Us
ECAD model for D8751H/21
Harris Corporation
CMOS 8-CHANNEL DATA SELECTOR / Data Selector/Multiplexer 1 x 8:1 16-CDIP
Need more? Email Us
ECAD model for CD4512BFX
Brilliance Semiconductor
SRAM, 256K, 32KX8, 2.4-5.5V, PDIP28
Need more? Email Us
ECAD model for BS62LV256PIP55
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY7B161-10DC
Rochester Electronics
2308 Series Pll Based Clock Driver 8 True Output(s) 0 Inverted Output(s) PDSO16
Need more? Email Us
ECAD model for CY2308AZC-1H
Cypress Semiconductor Corp
2K X 8 Standard SRAM 55 Ns PDIP24
Need more? Email Us
ECAD model for CY6116-55PC
Samtec Inc.
CONN HDR 6POS 0.1 STACK T/H GOLD / 6 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for DW-03-14-F-D-1120-001
NEC
Need more? Email Us
ECAD model for D1511C068

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention