EN
  • EN
  • DE

MAX14913EVKIT#

Part No MAX14913EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EV KIT FOR MAX14913  /  MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function High Side Driver (Internal FET)
Utilized IC / Part MAX14913
Primary Attributes 8-Channel (Octal)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number MAX14913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1033120-MAX14913EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX14913EVKIT# CAD Model

Description

Maxim Integrated MAX14913EVKIT# Evaluation Kit

The MAX14913EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to showcase the features and capabilities of the MAX14913 octal high-side switch and digital input. This evaluation kit provides an easy-to-use platform for testing and prototyping applications that require multiple high-side switches with robust protection features.

Key Features of the MAX14913EVKIT#

  • Octal High-Side Switch: The kit features the MAX14913, which can drive up to eight high-side switches, making it ideal for industrial automation and control systems.
  • Integrated Digital Input: Each switch channel can also be configured as a digital input, providing versatility in interfacing with various sensors and input devices.
  • High Voltage Operation: The MAX14913 is capable of operating at voltages up to 40V, allowing the evaluation kit to handle a wide range of industrial applications.
  • Robust Protection Mechanisms: The device includes features such as overcurrent protection, thermal shutdown, and fault indication, ensuring reliable operation under adverse conditions.
  • Flexible Control Interface: The kit supports both SPI and parallel interface options for controlling the high-side switches or reading the digital inputs.
  • LED Indicators: On-board LEDs provide visual feedback for switch status, input status, and fault conditions, aiding in quick diagnostics and monitoring.
  • Provision for External Loads: The evaluation board includes terminal blocks for connecting external loads, making it easy to set up real-world testing scenarios.

Applications

The MAX14913EVKIT# is suitable for a variety of applications, including:

  • Programmable Logic Controllers (PLCs)
  • Industrial I/O Modules
  • Factory Automation Systems
  • Building Automation

The evaluation kit comes with everything needed to begin testing, including the evaluation board, a USB cable, and comprehensive documentation. The MAX14913EVKIT# is an indispensable tool for engineers and developers looking to explore the functionalities of the MAX14913 high-side switch and digital input for their industrial control solutions.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess