EN
  • EN
  • DE

NHS3100/A1Z

Part No NHS3100/A1Z
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443
Interface I²C, SPI
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number NHS3100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1373339-NHS3100/A1Z
Ultra Librarian 3D Model Ultra Librarian NHS3100/A1Z CAD Model

Description

NXP NHS3100/A1Z: An Integrated Solution for Temperature Monitoring

The NHS3100/A1Z from NXP Semiconductors is a versatile and integrated IC designed for high-precision temperature monitoring applications. This innovative product is part of NXP's NHS3100 series, which are known for their exceptional performance in terms of accuracy, power efficiency, and ease of integration.

At the heart of the NHS3100/A1Z lies a high-resolution, factory-calibrated temperature sensor. This sensor ensures reliable and precise temperature measurements, making it an ideal choice for critical applications in the medical, industrial, and consumer sectors. Its accuracy is further enhanced by the onboard 32-bit ARM Cortex-M0+ processor, which provides the computational power necessary to process temperature data and execute user-defined algorithms.

The device is equipped with a range of features that make it highly adaptable to various use cases. It includes a real-time clock (RTC) for timestamping, an EEPROM for data logging, and an I²C interface for communication with external devices. The NHS3100/A1Z also supports NFC, allowing for easy configuration and data retrieval through wireless communication, which is particularly useful in scenarios where traditional wired connections are impractical.

Power consumption is a critical factor in the design of any portable or remote monitoring system. The NHS3100/A1Z addresses this by offering multiple power-saving modes, enabling the device to operate for extended periods on a small battery. This feature, combined with the chip's small form factor, makes it an excellent choice for wearable health monitors, smart packaging, and other applications where space and power are at a premium.

For developers looking to rapidly implement the NHS3100/A1Z into their designs, NXP provides comprehensive software support. This includes development tools, software libraries, and example code to help accelerate product development and reduce time-to-market.

Overall, the NHS3100/A1Z is a robust and intelligent choice for any application requiring precise temperature monitoring and data logging. Its integration of sensor, processing power, and communication interfaces, all within a single chip, offers a compact and efficient solution for a wide array of temperature-sensitive applications.

You May Also Be Interested in

NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
NXP / Nexperia
Lowest to $1.3435
NXP / Nexperia
Need more? Email Us
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8269 $58.2690
22+ $5.4509 $119.9198
33+ $5.2629 $173.6757
48+ $4.8870 $234.5760
62+ $4.6990 $291.3380
77+ $4.5111 $347.3547
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess