EN
  • EN
  • DE

HTCICC6402FUG/AM,0

Part No HTCICC6402FUG/AM,0
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series HITAG™
Package Bulk
Product Status Obsolete
Type RFID Transponder
Frequency 100kHz ~ 150kHz
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HTCICC6
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names 935288701005
Standard Package 400,000
Win Source Part Number 1053702-HTCICC6402FUG/AM,0
Ultra Librarian 3D Model Ultra Librarian HTCICC6402FUG/AM,0 CAD Model

Description

The HTCICC6402FUG/AM,0 is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors, a global leader in the electronics market. This IC is crafted to meet the high demands of modern electronic applications, offering a perfect blend of performance, power efficiency, and reliability.

Key Features

  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the HTCICC6402FUG/AM,0 provides exceptional functionality and supports innovative features for next-generation electronics.
  • High Performance: Engineered for speed and efficiency, this IC ensures rapid data processing and smooth operation, making it ideal for high-speed computing and communication applications.
  • Energy Efficient: With power consumption being a critical factor in today's electronic devices, this IC is designed to operate with minimal power draw, contributing to longer battery life and reduced energy costs.
  • Durability: NXP's commitment to quality means that the HTCICC6402FUG/AM,0 is built to withstand the rigors of everyday use, ensuring a long operational lifespan and stable performance.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, providing powerful capabilities without compromising on space.

Applications

The versatility of the HTCICC6402FUG/AM,0 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile and Wireless Communication Devices
  • Computing Systems
  • Consumer Electronics
  • Automotive Electronics
  • Internet of Things (IoT) Devices

Product Specifications

For detailed technical specifications, please refer to the official NXP datasheet for the HTCICC6402FUG/AM,0. The datasheet provides comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration into electronic systems.

Quality Assurance

As with all NXP products, the HTCICC6402FUG/AM,0 undergoes rigorous testing and quality control procedures. This ensures that each IC meets the highest standards of quality and performance before it reaches the customer.

Note: The HTCICC6402FUG/AM,0 is subject to NXP's terms and conditions of sale, including its warranty and limitation of liability. Customers should review these terms in detail to understand the protections and obligations involved.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.0164
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess