EN
  • EN
  • DE

NCF2922AHN3/0212CY

Part No NCF2922AHN3/0212CY
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description RECEIVER 014 / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Base Product Number NCF2922
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935334086518
Standard Package 6,000
Win Source Part Number 1081760-NCF2922AHN3/0212CY
Ultra Librarian 3D Model Ultra Librarian NCF2922AHN3/0212CY CAD Model

Description

The NCF2922AHN3/0212CY is a high-performance integrated circuit from NXP Semiconductors, renowned for their innovative and reliable products in the field of smart connected solutions. This particular product is designed to provide exceptional efficiency and functionality for a variety of applications, particularly in the realm of wireless communication and connectivity.

Key Features

  • Advanced Interface: This product supports a range of communication protocols, ensuring versatile connectivity options for various devices and applications.
  • High Data Transfer Rates: With its capability to handle high-speed data transfer, it is ideal for applications that require quick data exchange and processing.
  • Low Power Consumption: The NCF2922AHN3/0212CY is designed with power efficiency in mind, making it suitable for battery-operated devices where power conservation is crucial.
  • Robust Security: Security features are embedded to protect against unauthorized access and data breaches, providing peace of mind for sensitive applications.
  • Compact Form Factor: The small footprint of the IC allows for integration into space-constrained designs without compromising on performance.

Applications

This product is incredibly versatile and can be used in a multitude of applications. Some of the common use cases include:

  • Wireless communication modules
  • Smart home and IoT devices
  • Mobile and wearable technology
  • Healthcare monitoring systems
  • Industrial automation and control systems

Quality and Reliability

NXP's commitment to quality ensures that the NCF2922AHN3/0212CY meets the highest standards of reliability and performance. It undergoes rigorous testing and validation to guarantee that it performs to specifications under various conditions. This makes it a trusted choice for critical applications where failure is not an option.

Technical Support and Resources

NXP provides extensive technical support and a wealth of resources to assist with the integration of the NCF2922AHN3/0212CY into your product designs. From detailed datasheets to application notes and expert forums, developers have access to everything they need to utilize this IC to its full potential.

You May Also Be Interested in

Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess