EN
  • EN
  • DE

NT3H1101W0FHKH

Part No NT3H1101W0FHKH
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8XQFN / RFID Transponder IC 13.56MHz ISO 14443 I²C 1.7V ~ 3.6V 8-XFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Interface I2C
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 95°C
Mounting SMD (SMT)
Package / Case 8-XFQFN Exposed Pad
Supplier Device Package 8-XQFN (1.6x1.6)
Base Product Number NT3H1101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-12152-6,568-12152-1,568-12152-2,935302842125
Standard Package 4,000
Win Source Part Number 1082834-NT3H1101W0FHKH
Ultra Librarian 3D Model Ultra Librarian NT3H1101W0FHKH CAD Model

Description

The NXP NT3H1101W0FHKH is a highly integrated NFC Tag IC that is part of the NTAG I2C plus family. This advanced product is designed to provide both near field communication (NFC) and I2C interfaces, enabling it to act as a bridge between NFC-enabled devices and various electronic peripherals. The NT3H1101W0FHKH is particularly suitable for smart packaging, wearable technology, and a range of Internet of Things (IoT) applications.

Key Features:

  • Memory: The chip comes with 888 bytes of user programmable memory, providing ample space for NDEF messages or other data storage requirements.
  • Communication Interfaces: It supports both an NFC-A interface for communication with NFC-enabled devices and an I2C interface for connection with microcontrollers and other digital systems.
  • Fast Data Transfer: The I2C interface allows for a fast data transfer rate, making it ideal for applications that require quick data synchronization between the tag and a microcontroller.
  • Energy Harvesting: This feature enables the device to collect energy from the NFC field, providing a power source for external circuitry and thus enabling battery-less solutions.
  • Pass-through Mode: The NT3H1101W0FHKH can operate in pass-through mode, allowing for seamless communication between NFC and I2C interfaces.
  • Access Protection: The product includes configurable password protection, ensuring data integrity and security for sensitive applications.

Applications:

  • Smart Packaging
  • Wearable Technology
  • Consumer Electronics
  • Home Automation
  • Healthcare Devices

The NT3H1101W0FHKH is designed with versatility in mind, offering easy integration into a wide range of products. Its small form factor and low power consumption make it an excellent choice for designers looking to incorporate NFC functionality into their applications without compromising on space or energy efficiency.

With the NXP NT3H1101W0FHKH, product manufacturers can deliver enhanced interactive experiences to their customers, leveraging the widespread adoption of NFC technology in smartphones and other devices. This NFC Tag IC is an ideal solution for adding sophisticated NFC features to new and existing products.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
ICODE
Lowest to $0.4657
Others
Lowest to $28.8819
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7429 $52.2870
70+ $1.4301 $100.1070
110+ $1.3854 $152.3940
150+ $1.3407 $201.1050
195+ $1.2960 $252.7200
260+ $1.1620 $302.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess