EN
  • EN
  • DE

TMS37157IRSARG4

Part No TMS37157IRSARG4
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRNSP 134.2KHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Transponder
Frequency 134.2kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QFN (4x4)
Win Source Part Number 1110731-TMS37157IRSARG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS37157IRSARG4 CAD Model

Description

Overview of TMS37157IRSARG4

The TMS37157IRSARG4 is a versatile Passive Low Frequency Interface device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's broad portfolio of RFID (Radio-Frequency Identification) systems, specifically tailored for automotive and industrial applications that require passive low-frequency communication and energy harvesting capabilities.

Key Features

  • Low-Frequency Transponder Interface: The TMS37157IRSARG4 operates at a frequency of 134.2 kHz, which is a common standard for RFID systems, ensuring compatibility with a wide range of RFID readers and systems.
  • Passive Operation: This device is designed to harvest energy from the incoming RF field, eliminating the need for an external power source and making it ideal for embedded applications where power availability is limited.
  • Integrated EEPROM: It includes a programmable EEPROM that allows for the storage of identification and calibration data, which can be easily accessed and modified through the low-frequency interface.
  • Advanced Security Features: To ensure secure communication, the TMS37157IRSARG4 incorporates features such as password protection and mutual authentication, providing a robust solution against unauthorized access.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Applications

The TMS37157IRSARG4 is ideal for a variety of applications that require reliable wireless communication and identification. These include:

  • Keyless entry systems for vehicles
  • Immobilizer systems
  • Industrial automation and asset tracking
  • Animal identification tags
  • Waste management systems

Quality and Reliability

As with all Texas Instruments products, the TMS37157IRSARG4 is designed to meet high standards of quality and reliability. It is built to withstand the demands of real-world applications, ensuring long-term performance and stability. Customers can trust this device for their critical applications where performance cannot be compromised.

Overall, the TMS37157IRSARG4 from Texas Instruments stands out as a highly integrated and secure solution for passive RFID communication and energy harvesting, making it a top choice for designers and engineers looking to incorporate RFID technology into their products.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Others
Lowest to $28.8819
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7014 $51.8196
33+ $3.0370 $100.2210
51+ $2.9421 $150.0471
71+ $2.8472 $202.1512
91+ $2.7523 $250.4593
122+ $2.4676 $301.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess