EN
  • EN
  • DE

PN7362AUHN/C300Y

Part No PN7362AUHN/C300Y
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC RFID READER 13.56MHZ 64HVQFN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 I²C, SPI, UART, USB 1.65V ~ 3.6V 64-VFQFN Dual Rows, Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Interface I2C, SPI, UART, USB
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 64-HVQFN (9x9)
Base Product Number PN7362
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 568-12948-2,935308436518,568-12948-1,568-12948-6
Standard Package 1,000
Win Source Part Number 1085764-PN7362AUHN/C300Y
Ultra Librarian 3D Model Ultra Librarian PN7362AUHN/C300Y CAD Model

Description

Introducing the NXP PN7362AUHN/C300Y NFC Controller

The NXP PN7362AUHN/C300Y is a versatile and highly integrated Near Field Communication (NFC) controller that is designed to enable contactless communication at 13.56 MHz. This advanced NFC solution is perfect for a wide range of applications, including but not limited to, access control, payment systems, and secure pairing.

Key Features

  • High Integration: The PN7362AUHN/C300Y incorporates an ARM Cortex-M0 microcontroller, an NFC frontend, and a plethora of connectivity options, providing a comprehensive all-in-one solution for NFC applications.
  • Flexible Memory: With its 160KB Flash memory and 12KB RAM, this NFC controller offers ample space for application development and data storage, facilitating complex use cases and robust performance.
  • Multiple Communication Interfaces: The device supports a variety of interfaces, including I2C, SPI, HSU (High-Speed UART), and GPIOs, allowing for easy integration with a range of peripherals and host systems.
  • Energy Efficiency: Designed with power-saving modes and an efficient power management system, the PN7362AUHN/C300Y ensures minimal power consumption for battery-powered applications.
  • Comprehensive NFC Support: It supports all NFC Forum modes, including Reader/Writer, Card Emulation, and Peer-to-Peer (P2P) modes, making it highly adaptable to different NFC use cases.

Applications

The PN7362AUHN/C300Y is ideal for a multitude of applications. In access control systems, it can be used to enable secure entry through NFC-enabled cards or mobile devices. In the realm of payment systems, it provides a secure and convenient platform for contactless transactions. Additionally, it is perfect for secure pairing in consumer electronics, allowing devices to establish a secure communication link with a simple tap.

Reliability and Security

NXP's commitment to security is evident in the PN7362AUHN/C300Y, which includes built-in hardware cryptographic modules for secure key storage and encryption, ensuring that sensitive data remains protected. Moreover, the device is designed to meet the requirements of EMVCo and the Common Criteria EAL4+ certification, providing an extra layer of security for payment and other high-security applications.

With its robust feature set, the NXP PN7362AUHN/C300Y NFC controller is an outstanding choice for developers looking to integrate NFC capabilities into their products with ease and confidence.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess