EN
  • EN
  • DE

PN7362AUEV/C300E

Part No PN7362AUEV/C300E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC RFID RDR/TRAN 13.56MZ 64VFBGA  /  RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC I²C, SPI, UART, USB 1.65V ~ 3.6V 64-VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tray
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC
Interface I2C, SPI, UART, USB
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFBGA
Supplier Device Package 64-VFBGA (4.5x4.5)
Base Product Number PN7362
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 568-14690,935361341551
Standard Package 490
Win Source Part Number 1085761-PN7362AUEV/C300E
Ultra Librarian 3D Model Ultra Librarian PN7362AUEV/C300E CAD Model

Description

Introducing the NXP PN7362AUEV/C300E NFC Controller

The NXP PN7362AUEV/C300E is a cutting-edge Near Field Communication (NFC) controller that offers a comprehensive set of features for seamless integration into various electronic devices. This product is designed to enable contactless communication and data exchange, making it an ideal solution for a wide range of applications in the IoT, mobile payment, and access control sectors.

Key Features:

  • Highly Integrated Design: This NFC controller comes with an integrated transceiver, an ARM Cortex-M0 microprocessor, and an advanced security engine, providing a robust and secure platform for NFC-enabled applications.
  • Multi-Protocol Support: It supports a wide variety of NFC protocols including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, ensuring compatibility with a broad range of contactless cards and devices.
  • Energy Efficiency: The PN7362AUEV/C300E is designed for low power consumption, making it suitable for battery-powered devices where energy efficiency is crucial.
  • Flexible Memory: With its configurable EEPROM size, this controller can be tailored to meet the specific memory requirements of your application.
  • Security: Advanced security features, including hardware cryptographic engines for AES, DES, and RSA, provide a high level of protection for sensitive data and transactions.

Applications:

The versatile nature of the NXP PN7362AUEV/C300E NFC controller makes it perfect for a multitude of applications:

  • Mobile Payment Systems
  • Smart Access Control
  • Public Transportation Ticketing
  • Customer Loyalty Programs
  • Smart Appliances and IoT Devices

Developer Friendly:

Developers will appreciate the comprehensive support and resources provided by NXP, including software libraries, development kits, and documentation. This facilitates a smoother and faster development process, allowing for rapid prototyping and deployment of NFC-based solutions.

Conclusion:

The NXP PN7362AUEV/C300E NFC controller is a powerful and versatile component that offers an exceptional balance of performance, security, and energy efficiency. Whether you're developing the next generation of smart devices or enhancing existing products with NFC capabilities, this controller is an excellent choice that will meet and exceed your expectations.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1397 $57.4191
7+ $15.7044 $109.9308
10+ $15.2136 $152.1360
14+ $14.7229 $206.1206
18+ $14.2321 $256.1778
24+ $12.7598 $306.2352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 714 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess