EN
  • EN
  • DE

AS3932-BQFT

Part No AS3932-BQFT
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Description 3D Low Frequency Wakeup Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ams
Packaging Reel - TR
Type RFID Reader
Frequency 110kHz ~ 150kHz
Interface SPI
Operating Supply Voltage 2.4 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1147382-AS3932-BQFT
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name AS3932
Introduction Date June 28, 2007
ECCN EAR99
Country of Origin Austria
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AS3932-BQFT CAD Model

Description

The ams AS3932-BQFT is a high-performance RFID reader that operates on a frequency range of 110kHz to 150kHz manufactured by ams.

  • Frequency Range: 110kHz to 150kHz
  • Package: 16-VQFN exposed pad
  • Operating Temperature: -40°C to 85°C
  • Input Voltage: 2.4V to 3.6V
  • Interface: SPI
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2022
  • Win Source Part Number: 1147382-AS3932-BQFT

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 899 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess