EN
  • EN
  • DE

TRF7962ARHBT

Part No TRF7962ARHBT
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description FULLY INTEGRATED 13.56-MHz RFID READER/WRITER IC FOR ISO15693/ISO18000-3 STANDARDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type RFID Reader
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Interface SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -25°C ~ 85°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1273934-TRF7962ARHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF7962
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TRF7962ARHBT CAD Model

Description

Product Overview: TRF7962ARHBT

The TRF7962ARHBT is a highly integrated RFID (Radio-Frequency Identification) reader/writer IC designed and manufactured by Texas Instruments. This advanced product is specifically tailored for applications requiring a flexible and robust communication link with contactless cards, tags, and ISO15693 transponders. The device is built to provide an efficient solution for a wide range of RFID applications including access control, asset tracking, and contactless payment systems.

Key Features:

  • Multi-Protocol Support: The TRF7962ARHBT is compatible with ISO/IEC 15693, ISO/IEC 18000-3, and FeliCa™ protocols, offering a versatile platform for developers working with different RFID standards.
  • Integrated Transceiver: The device includes an analog front-end and data framing system for Baseband communication with RFID tags, providing a comprehensive solution with minimal external components required.
  • RF Power Amplifier: It features an integrated RF power amplifier that delivers up to 200mW of output power, ensuring reliable communication over extended distances.
  • Programmable Output Power: Output power levels can be adjusted to meet various application requirements, which is particularly useful for power-sensitive applications.
  • Parallel and Serial Interface: The TRF7962ARHBT offers a flexible host interface with both parallel and SPI (Serial Peripheral Interface) options, facilitating easy integration with microcontrollers and processors.
  • Low Power Modes: Power-saving modes, including a deep sleep mode, make the TRF7962ARHBT suitable for battery-operated devices where power efficiency is critical.

Applications:

  • Access Control Systems
  • Asset Tracking Solutions
  • Contactless Payment Terminals
  • Identification and Authentication Services
  • Supply Chain Management

Package and Quality:

The TRF7962ARHBT comes in a compact 32-pin QFN package, making it suitable for space-constrained applications. Texas Instruments ensures high-quality standards, providing a reliable and durable solution for industrial and commercial environments.

Conclusion:

With its robust multi-protocol support, integrated features, and flexible interfacing options, the TRF7962ARHBT from Texas Instruments stands out as a premier choice for developers and manufacturers looking to incorporate RFID technology into their products. Its high-performance capabilities and power efficiency make it an ideal component for a multitude of RFID-based applications.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4721 $54.7210
23+ $4.4899 $103.2677
35+ $4.3496 $152.2360
48+ $4.2093 $202.0464
62+ $4.0690 $252.2780
83+ $3.6481 $302.7923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess